Adhesive Applications 1016PR – 1/16″ White Polyethylene Permanent/Removable Foam Tape 1016PR

Description
1016PR is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated with a permanent, high-performance rubber adhesive on the exposed side and a removable high-performance rubber adhesive on the liner side. The product is supplied on a white kraft liner. High immediate bond on the exposed side Removable on the liner side Great chemical resistance Low compression set Maximum Service Temperature 155°F (68°C) Minimum Service Temperature -20°F (-29°C) Peel Adhesion (Liner) 21 oz/in (5.83 N/25mm) Peel Adhesion (Exposed) 135 oz/in (37.51 N/25mm) Product Thickness (Total) 65.40 mils (1.661 mm) Shear Adhesion (Liner) >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Shear Adhesion (Exposed) >168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa) Tack (Liner) 25 oz (700 g) Tack (Exposed) 40 oz (1100 g)
Description
1016PR is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated with a permanent, high-performance rubber adhesive on the exposed side and a removable high-performance rubber adhesive on the liner side. The product is supplied on a white kraft liner. High immediate bond on the exposed side Removable on the liner side Great chemical resistance Low compression set Maximum Service Temperature 155°F (68°C) Minimum Service Temperature -20°F (-29°C) Peel Adhesion (Liner) 21 oz/in (5.83 N/25mm) Peel Adhesion (Exposed) 135 oz/in (37.51 N/25mm) Product Thickness (Total) 65.40 mils (1.661 mm) Shear Adhesion (Liner) >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Shear Adhesion (Exposed) >168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa) Tack (Liner) 25 oz (700 g) Tack (Exposed) 40 oz (1100 g)

Suppliers

Company
Product
Description
Supplier Links
1016PR – 1/16″ White Polyethylene Permanent/Removable Foam Tape - 1016PR - Adhesive Applications
Easthampton, MA, United States
1016PR – 1/16″ White Polyethylene Permanent/Removable Foam Tape
1016PR
1016PR – 1/16″ White Polyethylene Permanent/Removable Foam Tape 1016PR
1016PR is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated with a permanent, high-performance rubber adhesive on the exposed side and a removable high-performance rubber adhesive on the liner side. The product is supplied on a white kraft liner. High immediate bond on the exposed side Removable on the liner side Great chemical resistance Low compression set Maximum Service Temperature 155°F (68°C) Minimum Service Temperature -20°F (-29°C) Peel Adhesion (Liner) 21 oz/in (5.83 N/25mm) Peel Adhesion (Exposed) 135 oz/in (37.51 N/25mm) Product Thickness (Total) 65.40 mils (1.661 mm) Shear Adhesion (Liner) >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Shear Adhesion (Exposed) >168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa) Tack (Liner) 25 oz (700 g) Tack (Exposed) 40 oz (1100 g)

1016PR is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated with a permanent, high-performance rubber adhesive on the exposed side and a removable high-performance rubber adhesive on the liner side. The product is supplied on a white kraft liner.

  • High immediate bond on the exposed side
  • Removable on the liner side
  • Great chemical resistance
  • Low compression set

Maximum Service Temperature

155°F (68°C)

Minimum Service Temperature

-20°F (-29°C)

Peel Adhesion (Liner)

21 oz/in (5.83 N/25mm)

Peel Adhesion (Exposed)

135 oz/in (37.51 N/25mm)

Product Thickness (Total)

65.40 mils (1.661 mm)

Shear Adhesion (Liner)

>24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa)

Shear Adhesion (Exposed)

>168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa)

Tack (Liner)

25 oz (700 g)

Tack (Exposed)

40 oz (1100 g)

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number 1016PR
Product Name 1016PR – 1/16″ White Polyethylene Permanent/Removable Foam Tape
Type Adhesive Tape; Industrial Tape
Features Permanent; Removable / Reusable
Color White
Backing Foam
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Tape - 2508748-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
KD11 Crepe Paper Tape - KD11-15MM - Caplugs
Specs
Type Adhesive Tape
Backing Paper; Crepe
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details