Adhesive Applications PBA0830 – 1/8″ Black Polyethylene Double Coated Foam Tape PBA0830

Description
PBA0830 is a 1/8” thick black, closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive. The product is designed for use in HVAC duct gasketing applications. PBA0830 is supplied on a white kraft release liner. Easily die cut Low VOC adhesive Great chemical resistance Good conformability, cushioning & vibration damping Maximum Service Temperature 180°F (82°C) Minimum Service Temperature -20°F (-29°C) Peel Adhesion 28 oz/in (7.78 N/25mm) Product Thickness (Total) 128.00 mils (3.251 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 21 oz (595 g)
Description
PBA0830 is a 1/8” thick black, closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive. The product is designed for use in HVAC duct gasketing applications. PBA0830 is supplied on a white kraft release liner. Easily die cut Low VOC adhesive Great chemical resistance Good conformability, cushioning & vibration damping Maximum Service Temperature 180°F (82°C) Minimum Service Temperature -20°F (-29°C) Peel Adhesion 28 oz/in (7.78 N/25mm) Product Thickness (Total) 128.00 mils (3.251 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 21 oz (595 g)

Suppliers

Company
Product
Description
Supplier Links
PBA0830 – 1/8″ Black Polyethylene Double Coated Foam Tape - PBA0830 - Adhesive Applications
Easthampton, MA, United States
PBA0830 – 1/8″ Black Polyethylene Double Coated Foam Tape
PBA0830
PBA0830 – 1/8″ Black Polyethylene Double Coated Foam Tape PBA0830
PBA0830 is a 1/8” thick black, closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive. The product is designed for use in HVAC duct gasketing applications. PBA0830 is supplied on a white kraft release liner. Easily die cut Low VOC adhesive Great chemical resistance Good conformability, cushioning & vibration damping Maximum Service Temperature 180°F (82°C) Minimum Service Temperature -20°F (-29°C) Peel Adhesion 28 oz/in (7.78 N/25mm) Product Thickness (Total) 128.00 mils (3.251 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 21 oz (595 g)

PBA0830 is a 1/8” thick black, closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive. The product is designed for use in HVAC duct gasketing applications. PBA0830 is supplied on a white kraft release liner.

  • Easily die cut
  • Low VOC adhesive
  • Great chemical resistance
  • Good conformability, cushioning & vibration damping

Maximum Service Temperature

180°F (82°C)

Minimum Service Temperature

-20°F (-29°C)

Peel Adhesion

28 oz/in (7.78 N/25mm)

Product Thickness (Total)

128.00 mils (3.251 mm)

Shear Adhesion

>24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa)

Tack

21 oz (595 g)

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number PBA0830
Product Name PBA0830 – 1/8″ Black Polyethylene Double Coated Foam Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Black
Backing Foam
Adhesive Double- Sided; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Y S1017-1.0X50 - S1017-1.0X50 - Heilind Electronics, Inc.
Specs
Type Adhesive Tape; Industrial Tape
View Details
4 suppliers
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Powder Peel Blue Discs - PB01625 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details