Adhesive Applications 1016RRB – 1/16” White Polyethylene Double Coated Removable Foam Tape 1016RRB

Description
1016RRB is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a removable rubber adhesive. This product is supplied on a blue kraft liner. Easily die cut Removable adhesive provides repositionability Great chemical resistance Low compression set Excellent conformability, cushioning, & vibration damping Maximum Service Temperature 155°F (68°C) Minimum Service Temperature -20°F (-29°C) Peel Adhesion 22 oz/in (6.11 N/25mm) Product Thickness (Total) 64.50 mils (1.638 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 21 oz (595 g)
Description
1016RRB is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a removable rubber adhesive. This product is supplied on a blue kraft liner. Easily die cut Removable adhesive provides repositionability Great chemical resistance Low compression set Excellent conformability, cushioning, & vibration damping Maximum Service Temperature 155°F (68°C) Minimum Service Temperature -20°F (-29°C) Peel Adhesion 22 oz/in (6.11 N/25mm) Product Thickness (Total) 64.50 mils (1.638 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 21 oz (595 g)

Suppliers

Company
Product
Description
Supplier Links
1016RRB – 1/16” White Polyethylene Double Coated Removable Foam Tape - 1016RRB - Adhesive Applications
Easthampton, MA, United States
1016RRB – 1/16” White Polyethylene Double Coated Removable Foam Tape
1016RRB
1016RRB – 1/16” White Polyethylene Double Coated Removable Foam Tape 1016RRB
1016RRB is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a removable rubber adhesive. This product is supplied on a blue kraft liner. Easily die cut Removable adhesive provides repositionability Great chemical resistance Low compression set Excellent conformability, cushioning, & vibration damping Maximum Service Temperature 155°F (68°C) Minimum Service Temperature -20°F (-29°C) Peel Adhesion 22 oz/in (6.11 N/25mm) Product Thickness (Total) 64.50 mils (1.638 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 21 oz (595 g)

1016RRB is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a removable rubber adhesive. This product is supplied on a blue kraft liner.

  • Easily die cut
  • Removable adhesive provides repositionability Great chemical resistance
  • Low compression set
  • Excellent conformability, cushioning, & vibration damping

Maximum Service Temperature

155°F (68°C)

Minimum Service Temperature

-20°F (-29°C)

Peel Adhesion

22 oz/in (6.11 N/25mm)

Product Thickness (Total)

64.50 mils (1.638 mm)

Shear Adhesion

168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa)

Tack

21 oz (595 g)

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number 1016RRB
Product Name 1016RRB – 1/16” White Polyethylene Double Coated Removable Foam Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Removable / Reusable
Color White
Backing Foam
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Tape - 2508748-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Polyimide Discs - KP01312 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details