Adhesive Applications Datasheets for Cable and Electrical Tapes
Cable and electrical tapes are a variety of pressure-adhering adhesive tape specifically designed to wrap, shield, mask, mark, or insulate types of electrical cables, wiring harnesses, electric components, or circuit boards. Electric tapes come in many colors and materials, but black, vinyl tape has become the consumer standard.
Cable and Electrical Tapes: Learn more
| Product Name | Notes |
|---|---|
| A100 is a clear, high-performance, unsupported acrylic transfer adhesive that features excellent permanent adhesion over a broad temperature range and superior long-term aging characteristics. The adhesive also shows very good... | |
| A460 is an unsupported permanent acrylic pressure-sensitive adhesive that has excellent peel, shear, and tack properties. A460 can be used to laminate and bond a wide variety of LSE materials... | |
| A463 is an unsupported permanent acrylic pressure-sensitive adhesive that has excellent peel, shear, and tack properties. A463 can be used to laminate and bond a wide variety of LSE materials... | |
| A464 is an unsupported permanent acrylic pressure-sensitive adhesive that has excellent peel, shear, and tack properties. A464 can be used to laminate and bond a wide variety of LSE materials... | |
| A465 is an unsupported permanent acrylic pressure-sensitive adhesive that has excellent peel, shear, and tack properties. A465 can be used to laminate and bond a wide variety of LSE materials... | |
| ACT20 is an unsupported solvent acrylic transfer PSA that conducts electricity anisotropically through the adhesive thickness. This adhesive system offers good quick stick and shear properties with extremely low electrical... | |
| PolySil™ S580 is a red polyester (PET) crosslinked silicone adhesive tape with controlled adhesion and good conformability for sharp line definition in etching and plating operations. The controlled level of... | |
| PolySil™ S581 is a blue polyester (PET) crosslinked silicone adhesive tape with controlled adhesion and good conformability. The controlled level of crosslinking assures a proper balance of adhesion to substrates... | |
| PolySil™ S583 is a polyester film tape coated with a white opaque silicone adhesive, specifically compounded to resist plating bath chemicals in solder stripping and precious metal plating of finger... | |
| PolySil™ S588 is a green polyester tape with controlled adhesion and good conformability for sharp line definition in etching and plating operations. The controlled level of crosslinking assures a proper... | |
| PolySil™ S9511-2 is a blue high tack polyester (PET) tape with controlled adhesion and good conformability. The controlled level of crosslinking assures a proper balance of adhesion to substrates and... | |
| PolySil™ SP590 offers optimum performance in electrical and thermal insulation. The continuous service temperature range is -100°F to 500°F (-73°C to 260°C) with short term, intermittent service to 600°F (315°C). | |
| S5005DC is a polyester (PET) film supported double-coated silicone adhesive tape designed for high-performance applications requiring chemical resistance, excellent bond strength, and resistance to extreme temperatures. The silicone adhesive layers... | |
| S580-2HT is a red polyester (PET) crosslinked silicone adhesive tape, formulated for excellent adhesion to low surface energy materials, including siliconized release liners. The controlled level of crosslinking assures a... | |
| SCT20 electrically conductive silicone transfer tape is designed for demanding electronics, aerospace, medical, and high-temperature applications. The unique silicone pressure-sensitive adhesive (PSA) conducts electricity anisotropically through the adhesive thickness. Primarily... |