Adhesive Applications S1001 – Polysil 2 MIL Clear Silicone Transfer Tape S1001

Description
PolySil S1001 silicone transfer adhesive is designed for high-performance applications requiring chemical resistance, excellent bond strength, and resistance to extreme temperatures (-100°F to to 500°F). The 2 mil silicone adhesive is protected by two clear fluorosilicone coated polyester (PET) film liners. Excellent chemical resistance Excellent bond strength Performs in extreme temperatures UV resistant Passes (score 0) Primary Skin Irritation per ISO 10993-10 Passes (score 0) Cytotoxicity per ISO 10993-5 Peel Adhesion 54 oz/in (15.00 N/25mm) Tack 40 oz (1134 g) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Minimum Service Temperature -100°F (-73°C) Maximum Service Temperature 500°F (260°C) Industry Aerospace, Automotive, Medical
Description
PolySil S1001 silicone transfer adhesive is designed for high-performance applications requiring chemical resistance, excellent bond strength, and resistance to extreme temperatures (-100°F to to 500°F). The 2 mil silicone adhesive is protected by two clear fluorosilicone coated polyester (PET) film liners. Excellent chemical resistance Excellent bond strength Performs in extreme temperatures UV resistant Passes (score 0) Primary Skin Irritation per ISO 10993-10 Passes (score 0) Cytotoxicity per ISO 10993-5 Peel Adhesion 54 oz/in (15.00 N/25mm) Tack 40 oz (1134 g) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Minimum Service Temperature -100°F (-73°C) Maximum Service Temperature 500°F (260°C) Industry Aerospace, Automotive, Medical

Suppliers

Company
Product
Description
Supplier Links
S1001 – Polysil 2 MIL Clear Silicone Transfer Tape - S1001 - Adhesive Applications
Easthampton, MA, United States
S1001 – Polysil 2 MIL Clear Silicone Transfer Tape
S1001
S1001 – Polysil 2 MIL Clear Silicone Transfer Tape S1001
PolySil S1001 silicone transfer adhesive is designed for high-performance applications requiring chemical resistance, excellent bond strength, and resistance to extreme temperatures (-100°F to to 500°F). The 2 mil silicone adhesive is protected by two clear fluorosilicone coated polyester (PET) film liners. Excellent chemical resistance Excellent bond strength Performs in extreme temperatures UV resistant Passes (score 0) Primary Skin Irritation per ISO 10993-10 Passes (score 0) Cytotoxicity per ISO 10993-5 Peel Adhesion 54 oz/in (15.00 N/25mm) Tack 40 oz (1134 g) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Minimum Service Temperature -100°F (-73°C) Maximum Service Temperature 500°F (260°C) Industry Aerospace, Automotive, Medical

PolySil S1001 silicone transfer adhesive is designed for high-performance applications requiring chemical resistance, excellent bond strength, and resistance to extreme temperatures (-100°F to to 500°F). The 2 mil silicone adhesive is protected by two clear fluorosilicone coated polyester (PET) film liners.

  • Excellent chemical resistance
  • Excellent bond strength
  • Performs in extreme temperatures
  • UV resistant
  • Passes (score 0) Primary Skin Irritation per ISO 10993-10
  • Passes (score 0) Cytotoxicity per ISO 10993-5

Peel Adhesion

54 oz/in (15.00 N/25mm)

Tack

40 oz (1134 g)

Shear Adhesion

168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa)

Minimum Service Temperature

-100°F (-73°C)

Maximum Service Temperature

500°F (260°C)

Industry

Aerospace, Automotive, Medical

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number S1001
Product Name S1001 – Polysil 2 MIL Clear Silicone Transfer Tape
Type Medical; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features UV or Weather Resistant
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Anodizing Discs - AD013MM - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Copper
Adhesive Double- Sided; Acrylic
View Details
Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heal seat Tape series - PET9 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details