Adhesive Applications R990-2CL4 – Clear Film/Rubber Adhesive/Linered Tape R990-2CL4

Description
R990-2CL4 is a single-sided tape consisting of a 4 mil Aclar® film coated with 2 mil of a high-performance rubber adhesive. Aclar® is a clear polychlorotrifluoroe thylene (PCTFE) film noted for its barrier properties in pharmaceutical packaging as well as industrial applications. The rubber adhesive maintains adhesion at low temperatures and provides a strong bond to many different materials. The product is supplied on a 76# moisture stable polycoated paper liner. Superior chemical resistance Superior moisture barrier properties Non-flammable Excellent outdoor weatherability High adhesion to wide variety of different surfaces Biochemically inert Maximum Service Temperature 180°F (82°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 160 oz/in (44.45 N/25mm) Product Thickness (Total) 6.00 mils (0.152 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 64 oz (1814 g)
Description
R990-2CL4 is a single-sided tape consisting of a 4 mil Aclar® film coated with 2 mil of a high-performance rubber adhesive. Aclar® is a clear polychlorotrifluoroe thylene (PCTFE) film noted for its barrier properties in pharmaceutical packaging as well as industrial applications. The rubber adhesive maintains adhesion at low temperatures and provides a strong bond to many different materials. The product is supplied on a 76# moisture stable polycoated paper liner. Superior chemical resistance Superior moisture barrier properties Non-flammable Excellent outdoor weatherability High adhesion to wide variety of different surfaces Biochemically inert Maximum Service Temperature 180°F (82°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 160 oz/in (44.45 N/25mm) Product Thickness (Total) 6.00 mils (0.152 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 64 oz (1814 g)

Suppliers

Company
Product
Description
Supplier Links
R990-2CL4 – Clear Film/Rubber Adhesive/Linered Tape - R990-2CL4 - Adhesive Applications
Easthampton, MA, United States
R990-2CL4 – Clear Film/Rubber Adhesive/Linered Tape
R990-2CL4
R990-2CL4 – Clear Film/Rubber Adhesive/Linered Tape R990-2CL4
R990-2CL4 is a single-sided tape consisting of a 4 mil Aclar® film coated with 2 mil of a high-performance rubber adhesive. Aclar® is a clear polychlorotrifluoroe thylene (PCTFE) film noted for its barrier properties in pharmaceutical packaging as well as industrial applications. The rubber adhesive maintains adhesion at low temperatures and provides a strong bond to many different materials. The product is supplied on a 76# moisture stable polycoated paper liner. Superior chemical resistance Superior moisture barrier properties Non-flammable Excellent outdoor weatherability High adhesion to wide variety of different surfaces Biochemically inert Maximum Service Temperature 180°F (82°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 160 oz/in (44.45 N/25mm) Product Thickness (Total) 6.00 mils (0.152 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 64 oz (1814 g)

R990-2CL4 is a single-sided tape consisting of a 4 mil Aclar® film coated with 2 mil of a high-performance rubber adhesive. Aclar® is a clear polychlorotrifluoroethylene (PCTFE) film noted for its barrier properties in pharmaceutical packaging as well as industrial applications. The rubber adhesive maintains adhesion at low temperatures and provides a strong bond to many different materials. The product is supplied on a 76# moisture stable polycoated paper liner.

  • Superior chemical resistance
  • Superior moisture barrier properties Non-flammable
  • Excellent outdoor weatherability
  • High adhesion to wide variety of different surfaces
  • Biochemically inert

Maximum Service Temperature

180°F (82°C)

Minimum Service Temperature

-40°F (-40°C)

Peel Adhesion

160 oz/in (44.45 N/25mm)

Product Thickness (Total)

6.00 mils (0.152 mm)

Shear Adhesion

168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa)

Tack

64 oz (1814 g)

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number R990-2CL4
Product Name R990-2CL4 – Clear Film/Rubber Adhesive/Linered Tape
Type Adhesive Tape; Industrial Tape
Features UV or Weather Resistant
Color Clear
Backing Aclar® is a clear polychlorotrifluoroethylene (PCTFE) film
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Heat seal Tape series - PET16 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details