Adhesive Applications 850 – Double Coated Polyethylene Tape 850

Description
850 is a white polyethylene film coated on both sides with an aggressive rubber adhesive. It is designed for a wide range of permanent applications and has the ability to bond a variety of surfaces. The thin profile allows for conformability. Superior bonding to a variety of surfaces Good conformability Strong, deadload shear properties Tamper-resistant closure Maximum Service Temperature 160°F (71°C) Minimum Service Temperature -20°F (-29°C) Peel Adhesion 75 oz/in (20.84 N/25mm) Product Thickness (Total) 3.00 mils (0.076 mm) Shear Adhesion 168 hrs @ 2.2 2.2 psi (168 hrs @ 15.2 kPa) Tack 60 oz (1701 g)
Description
850 is a white polyethylene film coated on both sides with an aggressive rubber adhesive. It is designed for a wide range of permanent applications and has the ability to bond a variety of surfaces. The thin profile allows for conformability. Superior bonding to a variety of surfaces Good conformability Strong, deadload shear properties Tamper-resistant closure Maximum Service Temperature 160°F (71°C) Minimum Service Temperature -20°F (-29°C) Peel Adhesion 75 oz/in (20.84 N/25mm) Product Thickness (Total) 3.00 mils (0.076 mm) Shear Adhesion 168 hrs @ 2.2 2.2 psi (168 hrs @ 15.2 kPa) Tack 60 oz (1701 g)

Suppliers

Company
Product
Description
Supplier Links
850 – Double Coated Polyethylene Tape - 850 - Adhesive Applications
Easthampton, MA, United States
850 – Double Coated Polyethylene Tape
850
850 – Double Coated Polyethylene Tape 850
850 is a white polyethylene film coated on both sides with an aggressive rubber adhesive. It is designed for a wide range of permanent applications and has the ability to bond a variety of surfaces. The thin profile allows for conformability. Superior bonding to a variety of surfaces Good conformability Strong, deadload shear properties Tamper-resistant closure Maximum Service Temperature 160°F (71°C) Minimum Service Temperature -20°F (-29°C) Peel Adhesion 75 oz/in (20.84 N/25mm) Product Thickness (Total) 3.00 mils (0.076 mm) Shear Adhesion 168 hrs @ 2.2 2.2 psi (168 hrs @ 15.2 kPa) Tack 60 oz (1701 g)

850 is a white polyethylene film coated on both sides with an aggressive rubber adhesive. It is designed for a wide range of permanent applications and has the ability to bond a variety of surfaces. The thin profile allows for conformability.

  • Superior bonding to a variety of surfaces
  • Good conformability
  • Strong, deadload shear properties
  • Tamper-resistant closure

Maximum Service Temperature

160°F (71°C)

Minimum Service Temperature

-20°F (-29°C)

Peel Adhesion

75 oz/in (20.84 N/25mm)

Product Thickness (Total)

3.00 mils (0.076 mm)

Shear Adhesion

168 hrs @ 2.2 2.2 psi (168 hrs @ 15.2 kPa)

Tack

60 oz (1701 g)

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number 850
Product Name 850 – Double Coated Polyethylene Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Permanent
Backing Plastic / Polymer
Adhesive Double- Sided; Rubber
Unlock Full Specs
to access all available technical data