Adhesive Applications S588 – Polysil Green Silicone Adhesive Platers Film Tape S588

Description
PolySil™ S588 is a green polyester tape with controlled adhesion and good conformability for sharp line definition in etching and plating operations. The controlled level of crosslinking assures a proper balance of adhesion to substrates and chemical resistance and allows clean removal with no adhesive residue. Excellent chemical resistance Fine line definition Clean removal / no adhesive residue Good conformability Maximum Service Temperature 350°F (177°C) Minimum Service Temperature -60°F (-51°C) Peel Adhesion 35 oz/in (9.72 N/25mm) Product Thickness (Total) 3.50 mils (0.089 mm) Shear Adhesion 24 hrs @ 2.2 psi (24 hrs @ 15.2 kPa) Tack 25 oz (709 g) Industry Aerospace, Appliances, Electronics
Description
PolySil™ S588 is a green polyester tape with controlled adhesion and good conformability for sharp line definition in etching and plating operations. The controlled level of crosslinking assures a proper balance of adhesion to substrates and chemical resistance and allows clean removal with no adhesive residue. Excellent chemical resistance Fine line definition Clean removal / no adhesive residue Good conformability Maximum Service Temperature 350°F (177°C) Minimum Service Temperature -60°F (-51°C) Peel Adhesion 35 oz/in (9.72 N/25mm) Product Thickness (Total) 3.50 mils (0.089 mm) Shear Adhesion 24 hrs @ 2.2 psi (24 hrs @ 15.2 kPa) Tack 25 oz (709 g) Industry Aerospace, Appliances, Electronics

Suppliers

Company
Product
Description
Supplier Links
S588 – Polysil Green Silicone Adhesive Platers Film Tape - S588 - Adhesive Applications
Easthampton, MA, United States
S588 – Polysil Green Silicone Adhesive Platers Film Tape
S588
S588 – Polysil Green Silicone Adhesive Platers Film Tape S588
PolySil™ S588 is a green polyester tape with controlled adhesion and good conformability for sharp line definition in etching and plating operations. The controlled level of crosslinking assures a proper balance of adhesion to substrates and chemical resistance and allows clean removal with no adhesive residue. Excellent chemical resistance Fine line definition Clean removal / no adhesive residue Good conformability Maximum Service Temperature 350°F (177°C) Minimum Service Temperature -60°F (-51°C) Peel Adhesion 35 oz/in (9.72 N/25mm) Product Thickness (Total) 3.50 mils (0.089 mm) Shear Adhesion 24 hrs @ 2.2 psi (24 hrs @ 15.2 kPa) Tack 25 oz (709 g) Industry Aerospace, Appliances, Electronics

PolySil™ S588 is a green polyester tape with controlled adhesion and good conformability for sharp line definition in etching and plating operations. The controlled level of crosslinking assures a proper balance of adhesion to substrates and chemical resistance and allows clean removal with no adhesive residue.

  • Excellent chemical resistance
  • Fine line definition
  • Clean removal / no adhesive residue
  • Good conformability

Maximum Service Temperature

350°F (177°C)

Minimum Service Temperature

-60°F (-51°C)

Peel Adhesion

35 oz/in (9.72 N/25mm)

Product Thickness (Total)

3.50 mils (0.089 mm)

Shear Adhesion

24 hrs @ 2.2 psi (24 hrs @ 15.2 kPa)

Tack

25 oz (709 g)

Industry

Aerospace, Appliances, Electronics

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number S588
Product Name S588 – Polysil Green Silicone Adhesive Platers Film Tape
Type Electronics, Printed Circuit Boards or Semiconductors; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Removable / Reusable
Color Green
Backing Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Fusion Tape - 608036-4 - TE Connectivity
Specs
Type Adhesive Tape
View Details
5 suppliers