Adhesive Applications 1332-1 – 1/32″ Black Polyethylene Single Coated Foam Tape 1332-1

Description
1332-1 is a 1/32” thick black closed-cell, crosslinked polyethylene foam coated on one side with a high-performance rubber-based adhesive with a white kraft liner. Easily die cut High immediate bond Great chemical resistance Low compression set Good conformability, cushioning, & vibration damping Maximum Service Temperature 155°F (68°C) Minimum Service Temperature 50°F (10°C) Peel Adhesion 125 oz/in (34.73 N/25mm) Product Thickness (Total) 33.45 mils (0.850 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 34 oz (964 g)
Description
1332-1 is a 1/32” thick black closed-cell, crosslinked polyethylene foam coated on one side with a high-performance rubber-based adhesive with a white kraft liner. Easily die cut High immediate bond Great chemical resistance Low compression set Good conformability, cushioning, & vibration damping Maximum Service Temperature 155°F (68°C) Minimum Service Temperature 50°F (10°C) Peel Adhesion 125 oz/in (34.73 N/25mm) Product Thickness (Total) 33.45 mils (0.850 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 34 oz (964 g)

Suppliers

Company
Product
Description
Supplier Links
1332-1 – 1/32″ Black Polyethylene Single Coated Foam Tape - 1332-1 - Adhesive Applications
Easthampton, MA, United States
1332-1 – 1/32″ Black Polyethylene Single Coated Foam Tape
1332-1
1332-1 – 1/32″ Black Polyethylene Single Coated Foam Tape 1332-1
1332-1 is a 1/32” thick black closed-cell, crosslinked polyethylene foam coated on one side with a high-performance rubber-based adhesive with a white kraft liner. Easily die cut High immediate bond Great chemical resistance Low compression set Good conformability, cushioning, & vibration damping Maximum Service Temperature 155°F (68°C) Minimum Service Temperature 50°F (10°C) Peel Adhesion 125 oz/in (34.73 N/25mm) Product Thickness (Total) 33.45 mils (0.850 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 34 oz (964 g)

1332-1 is a 1/32” thick black closed-cell, crosslinked polyethylene foam coated on one side with a high-performance rubber-based adhesive with a white kraft liner.

  • Easily die cut
  • High immediate bond
  • Great chemical resistance
  • Low compression set
  • Good conformability, cushioning, & vibration damping

Maximum Service Temperature

155°F (68°C)

Minimum Service Temperature

50°F (10°C)

Peel Adhesion

125 oz/in (34.73 N/25mm)

Product Thickness (Total)

33.45 mils (0.850 mm)

Shear Adhesion

>24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa)

Tack

34 oz (964 g)

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number 1332-1
Product Name 1332-1 – 1/32″ Black Polyethylene Single Coated Foam Tape
Type Adhesive Tape; Industrial Tape
Color Black
Backing Foam
Adhesive Single; Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Kwiky Dot™ Discs - KD00500 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details