Adhesive Applications 280 – Double Coated Crepe Paper Tape 280

Description
280 is a saturated crepe paper double-coated with a high tack, high shear synthetic rubber-based adhesive system. 280 exhibits excellent adhesion to a wide variety of surfaces, including fabric and synthetics. 280 is supplied on a super calendared release liner that can be easily die cut. Excellent adhesion to a variety of surfaces Strong, deadload shear properties Great for die cut processes Easily hand tearable Maximum Service Temperature 160°F (71°C) Minimum Service Temperature -20°F (-29°C) Peel Adhesion 85 oz/in (23.62 N/25mm) Product Thickness (Total) 7.30 mils (0.185 mm) Shear Adhesion >168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa) Tack 42 oz (1191 g)
Description
280 is a saturated crepe paper double-coated with a high tack, high shear synthetic rubber-based adhesive system. 280 exhibits excellent adhesion to a wide variety of surfaces, including fabric and synthetics. 280 is supplied on a super calendared release liner that can be easily die cut. Excellent adhesion to a variety of surfaces Strong, deadload shear properties Great for die cut processes Easily hand tearable Maximum Service Temperature 160°F (71°C) Minimum Service Temperature -20°F (-29°C) Peel Adhesion 85 oz/in (23.62 N/25mm) Product Thickness (Total) 7.30 mils (0.185 mm) Shear Adhesion >168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa) Tack 42 oz (1191 g)

Suppliers

Company
Product
Description
Supplier Links
280 – Double Coated Crepe Paper Tape - 280 - Adhesive Applications
Easthampton, MA, United States
280 – Double Coated Crepe Paper Tape
280
280 – Double Coated Crepe Paper Tape 280
280 is a saturated crepe paper double-coated with a high tack, high shear synthetic rubber-based adhesive system. 280 exhibits excellent adhesion to a wide variety of surfaces, including fabric and synthetics. 280 is supplied on a super calendared release liner that can be easily die cut. Excellent adhesion to a variety of surfaces Strong, deadload shear properties Great for die cut processes Easily hand tearable Maximum Service Temperature 160°F (71°C) Minimum Service Temperature -20°F (-29°C) Peel Adhesion 85 oz/in (23.62 N/25mm) Product Thickness (Total) 7.30 mils (0.185 mm) Shear Adhesion >168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa) Tack 42 oz (1191 g)

280 is a saturated crepe paper double-coated with a high tack, high shear synthetic rubber-based adhesive system. 280 exhibits excellent adhesion to a wide variety of surfaces, including fabric and synthetics. 280 is supplied on a super calendared release liner that can be easily die cut.

  • Excellent adhesion to a variety of surfaces
  • Strong, deadload shear properties
  • Great for die cut processes
  • Easily hand tearable

Maximum Service Temperature

160°F (71°C)

Minimum Service Temperature

-20°F (-29°C)

Peel Adhesion

85 oz/in (23.62 N/25mm)

Product Thickness (Total)

7.30 mils (0.185 mm)

Shear Adhesion

>168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa)

Tack

42 oz (1191 g)

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number 280
Product Name 280 – Double Coated Crepe Paper Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Paper
Adhesive Double- Sided; Rubber
Unlock Full Specs
to access all available technical data

Similar Products

E-Z Peel™ Discs - EZ00750 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details