Adhesive Applications 3332 – 1/32″ Black Polyethylene Double Coated Foam Tape 3332

Description
3332 is a 1/32” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature Great chemical resistance Low compression set Better conformability, cushioning, & vibration damping Maximum Service Temperature 180°F (82°C) Minimum Service Temperature 10°F (-12°C) Peel Adhesion 75 oz/in (20.84 N/25mm) Product Thickness (Total) 36.05 mils (0.916 mm) Shear Adhesion >168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa) Tack 28 oz (794 g) Industry Building/Constructio n, Graphics
Description
3332 is a 1/32” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature Great chemical resistance Low compression set Better conformability, cushioning, & vibration damping Maximum Service Temperature 180°F (82°C) Minimum Service Temperature 10°F (-12°C) Peel Adhesion 75 oz/in (20.84 N/25mm) Product Thickness (Total) 36.05 mils (0.916 mm) Shear Adhesion >168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa) Tack 28 oz (794 g) Industry Building/Constructio n, Graphics

Suppliers

Company
Product
Description
Supplier Links
3332 – 1/32″ Black Polyethylene Double Coated Foam Tape - 3332 - Adhesive Applications
Easthampton, MA, United States
3332 – 1/32″ Black Polyethylene Double Coated Foam Tape
3332
3332 – 1/32″ Black Polyethylene Double Coated Foam Tape 3332
3332 is a 1/32” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature Great chemical resistance Low compression set Better conformability, cushioning, & vibration damping Maximum Service Temperature 180°F (82°C) Minimum Service Temperature 10°F (-12°C) Peel Adhesion 75 oz/in (20.84 N/25mm) Product Thickness (Total) 36.05 mils (0.916 mm) Shear Adhesion >168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa) Tack 28 oz (794 g) Industry Building/Constructio n, Graphics

3332 is a 1/32” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a white kraft liner.

  • Easily die cut
  • Low application temperature
  • Great chemical resistance
  • Low compression set
  • Better conformability, cushioning, & vibration damping

Maximum Service Temperature

180°F (82°C)

Minimum Service Temperature

10°F (-12°C)

Peel Adhesion

75 oz/in (20.84 N/25mm)

Product Thickness (Total)

36.05 mils (0.916 mm)

Shear Adhesion

>168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa)

Tack

28 oz (794 g)

Industry

Building/Construction, Graphics

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number 3332
Product Name 3332 – 1/32″ Black Polyethylene Double Coated Foam Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Black
Backing Foam
Adhesive Double- Sided; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Sealant Tape - 658409-000 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Anodizing Discs - AD00250 - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details