Adhesive Applications 5416B-1 – 1/16″ Grey Polyethylene Double Coated Foam Tape 5416B-1

Description
5416B-1 is a 1/16” thick grey closed-cell, crosslinked polyethylene foam coated on one side with a high-performance rubber-based adhesive with an easy release 4 mil blue liner. Easily die cut High immediate bond Great chemical resistance Low compression set Better conformability, cushioning, & vibration damping Maximum Service Temperature 155°F (68°C) Minimum Service Temperature 50°F (10°C) Peel Adhesion 85 oz/in (23.62 N/25mm) Product Thickness (Total) 64.90 mils (1.709 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 26 oz (737 g)
Description
5416B-1 is a 1/16” thick grey closed-cell, crosslinked polyethylene foam coated on one side with a high-performance rubber-based adhesive with an easy release 4 mil blue liner. Easily die cut High immediate bond Great chemical resistance Low compression set Better conformability, cushioning, & vibration damping Maximum Service Temperature 155°F (68°C) Minimum Service Temperature 50°F (10°C) Peel Adhesion 85 oz/in (23.62 N/25mm) Product Thickness (Total) 64.90 mils (1.709 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 26 oz (737 g)

Suppliers

Company
Product
Description
Supplier Links
5416B-1 – 1/16″ Grey Polyethylene Double Coated Foam Tape - 5416B-1 - Adhesive Applications
Easthampton, MA, United States
5416B-1 – 1/16″ Grey Polyethylene Double Coated Foam Tape
5416B-1
5416B-1 – 1/16″ Grey Polyethylene Double Coated Foam Tape 5416B-1
5416B-1 is a 1/16” thick grey closed-cell, crosslinked polyethylene foam coated on one side with a high-performance rubber-based adhesive with an easy release 4 mil blue liner. Easily die cut High immediate bond Great chemical resistance Low compression set Better conformability, cushioning, & vibration damping Maximum Service Temperature 155°F (68°C) Minimum Service Temperature 50°F (10°C) Peel Adhesion 85 oz/in (23.62 N/25mm) Product Thickness (Total) 64.90 mils (1.709 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 26 oz (737 g)

5416B-1 is a 1/16” thick grey closed-cell, crosslinked polyethylene foam coated on one side with a high-performance rubber-based adhesive with an easy release 4 mil blue liner.

  • Easily die cut
  • High immediate bond
  • Great chemical resistance
  • Low compression set
  • Better conformability, cushioning, & vibration damping

Maximum Service Temperature

155°F (68°C)

Minimum Service Temperature

50°F (10°C)

Peel Adhesion

85 oz/in (23.62 N/25mm)

Product Thickness (Total)

64.90 mils (1.709 mm)

Shear Adhesion

>24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa)

Tack

26 oz (737 g)

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number 5416B-1
Product Name 5416B-1 – 1/16″ Grey Polyethylene Double Coated Foam Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Grey
Backing Foam
Adhesive Single; Double- Sided; Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Glass-Foil - 06004 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Backing Fiberglass / Glass
Adhesive Fiberglass
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Copper
Adhesive Double- Sided; Acrylic
View Details
Double Sided Tapes - 8326414 - RS Components, Ltd.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Transparent
Color Transparent
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details