Adhesive Applications WW131 – 1/32″ White Polyethylene Double Coated Foam Tape WW131

Description
WW131 is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose acrylic-based adhesive. This product is supplied on a white kraft liner. Easily die cut Low application temperature Great chemical resistance Low compression set Good conformability, cushioning & vibration damping Maximum Service Temperature 180°F (82°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 111 oz/in (30.84 N/25mm) Product Thickness (Total) 34.85 mils (0.885 mm) Shear Adhesion >168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa) Tack 36 oz (1021 g)
Description
WW131 is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose acrylic-based adhesive. This product is supplied on a white kraft liner. Easily die cut Low application temperature Great chemical resistance Low compression set Good conformability, cushioning & vibration damping Maximum Service Temperature 180°F (82°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 111 oz/in (30.84 N/25mm) Product Thickness (Total) 34.85 mils (0.885 mm) Shear Adhesion >168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa) Tack 36 oz (1021 g)

Suppliers

Company
Product
Description
Supplier Links
WW131 – 1/32″ White Polyethylene Double Coated Foam Tape - WW131 - Adhesive Applications
Easthampton, MA, United States
WW131 – 1/32″ White Polyethylene Double Coated Foam Tape
WW131
WW131 – 1/32″ White Polyethylene Double Coated Foam Tape WW131
WW131 is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose acrylic-based adhesive. This product is supplied on a white kraft liner. Easily die cut Low application temperature Great chemical resistance Low compression set Good conformability, cushioning & vibration damping Maximum Service Temperature 180°F (82°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 111 oz/in (30.84 N/25mm) Product Thickness (Total) 34.85 mils (0.885 mm) Shear Adhesion >168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa) Tack 36 oz (1021 g)

WW131 is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose acrylic-based adhesive. This product is supplied on a white kraft liner.

  • Easily die cut
  • Low application temperature
  • Great chemical resistance
  • Low compression set
  • Good conformability, cushioning & vibration damping

Maximum Service Temperature

180°F (82°C)

Minimum Service Temperature

-40°F (-40°C)

Peel Adhesion

111 oz/in (30.84 N/25mm)

Product Thickness (Total)

34.85 mils (0.885 mm)

Shear Adhesion

>168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa)

Tack

36 oz (1021 g)

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number WW131
Product Name WW131 – 1/32″ White Polyethylene Double Coated Foam Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color White
Backing Foam
Adhesive Double- Sided; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 1612930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Black
Backing Foam; Plastic / Polymer; Polyethylene
View Details
High Temperature & High Shear Transfer Tape - 88125 - Budnick Converting, Inc.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Transfer
Thickness 0.0025 inches (0.0635 mm)
View Details
Lead Foil Discs - LF035MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details