Adhesive Applications 201 – Double Coated Polyester Tape 201

Description
201 is a polyester film tape coated on both sides with a high-tack synthetic rubber-based adhesive. The product provides a cost-effective solution for demanding bonding applications, especially where a quick stick is required. 201 is supplied on a 52# SCK release liner. Superior adhesion to a variety of surfaces Excellent conformability Great holding power FDA compliant for indirect food contact Maximum Service Temperature 160°F (71°C) Minimum Service Temperature -20°F (-29°C) Peel Adhesion 90 oz/in (25.00 N/25mm) Product Thickness (Total) 2.90 mils (0.074 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 32 oz (907 g)
Description
201 is a polyester film tape coated on both sides with a high-tack synthetic rubber-based adhesive. The product provides a cost-effective solution for demanding bonding applications, especially where a quick stick is required. 201 is supplied on a 52# SCK release liner. Superior adhesion to a variety of surfaces Excellent conformability Great holding power FDA compliant for indirect food contact Maximum Service Temperature 160°F (71°C) Minimum Service Temperature -20°F (-29°C) Peel Adhesion 90 oz/in (25.00 N/25mm) Product Thickness (Total) 2.90 mils (0.074 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 32 oz (907 g)

Suppliers

Company
Product
Description
Supplier Links
201 – Double Coated Polyester Tape - 201 - Adhesive Applications
Easthampton, MA, United States
201 – Double Coated Polyester Tape
201
201 – Double Coated Polyester Tape 201
201 is a polyester film tape coated on both sides with a high-tack synthetic rubber-based adhesive. The product provides a cost-effective solution for demanding bonding applications, especially where a quick stick is required. 201 is supplied on a 52# SCK release liner. Superior adhesion to a variety of surfaces Excellent conformability Great holding power FDA compliant for indirect food contact Maximum Service Temperature 160°F (71°C) Minimum Service Temperature -20°F (-29°C) Peel Adhesion 90 oz/in (25.00 N/25mm) Product Thickness (Total) 2.90 mils (0.074 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 32 oz (907 g)

201 is a polyester film tape coated on both sides with a high-tack synthetic rubber-based adhesive. The product provides a cost-effective solution for demanding bonding applications, especially where a quick stick is required. 201 is supplied on a 52# SCK release liner.

  • Superior adhesion to a variety of surfaces
  • Excellent conformability
  • Great holding power
  • FDA compliant for indirect food contact

Maximum Service Temperature

160°F (71°C)

Minimum Service Temperature

-20°F (-29°C)

Peel Adhesion

90 oz/in (25.00 N/25mm)

Product Thickness (Total)

2.90 mils (0.074 mm)

Shear Adhesion

168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa)

Tack

32 oz (907 g)

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number 201
Product Name 201 – Double Coated Polyester Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Polyester
Adhesive Double- Sided; Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Tape - 2508728-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Powder Peel Blue Discs - PB01812 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details