Adhesive Applications S9611-2SL – Polysil Blue Silicone Adhesive Tape S9611-2SL

Description
S9611-2SL is a linered, silicone release-backed blue splicing tape designed for functional splices of silicone release liners in contact with both acrylic and rubber adhesives. The product features an ultra-easy release siliconized backing and high shear strength adhesive to perform in the most demanding functional splicing applications. The product is supplied on a release coated PET film for easy handling. Blue color gives splice visibility Ultra easy backside release Excellent conformability High shear strength silicone adhesive Release coated film liner for easy handling Superior adhesion to low surface energy substrates Maximum Service Temperature 350°F (177°C) Minimum Service Temperature -60°F (-51°C) Peel Adhesion 36 oz/in (10.00 N/25mm) Product Thickness (Total) 2.70 mils (0.069 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 35 oz (992 g)
Description
S9611-2SL is a linered, silicone release-backed blue splicing tape designed for functional splices of silicone release liners in contact with both acrylic and rubber adhesives. The product features an ultra-easy release siliconized backing and high shear strength adhesive to perform in the most demanding functional splicing applications. The product is supplied on a release coated PET film for easy handling. Blue color gives splice visibility Ultra easy backside release Excellent conformability High shear strength silicone adhesive Release coated film liner for easy handling Superior adhesion to low surface energy substrates Maximum Service Temperature 350°F (177°C) Minimum Service Temperature -60°F (-51°C) Peel Adhesion 36 oz/in (10.00 N/25mm) Product Thickness (Total) 2.70 mils (0.069 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 35 oz (992 g)

Suppliers

Company
Product
Description
Supplier Links
S9611-2SL – Polysil Blue Silicone Adhesive Tape - S9611-2SL - Adhesive Applications
Easthampton, MA, United States
S9611-2SL – Polysil Blue Silicone Adhesive Tape
S9611-2SL
S9611-2SL – Polysil Blue Silicone Adhesive Tape S9611-2SL
S9611-2SL is a linered, silicone release-backed blue splicing tape designed for functional splices of silicone release liners in contact with both acrylic and rubber adhesives. The product features an ultra-easy release siliconized backing and high shear strength adhesive to perform in the most demanding functional splicing applications. The product is supplied on a release coated PET film for easy handling. Blue color gives splice visibility Ultra easy backside release Excellent conformability High shear strength silicone adhesive Release coated film liner for easy handling Superior adhesion to low surface energy substrates Maximum Service Temperature 350°F (177°C) Minimum Service Temperature -60°F (-51°C) Peel Adhesion 36 oz/in (10.00 N/25mm) Product Thickness (Total) 2.70 mils (0.069 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 35 oz (992 g)

S9611-2SL is a linered, silicone release-backed blue splicing tape designed for functional splices of silicone release liners in contact with both acrylic and rubber adhesives. The product features an ultra-easy release siliconized backing and high shear strength adhesive to perform in the most demanding functional splicing applications. The product is supplied on a release coated PET film for easy handling.

  • Blue color gives splice visibility
  • Ultra easy backside release
  • Excellent conformability
  • High shear strength silicone adhesive
  • Release coated film liner for easy handling
  • Superior adhesion to low surface energy substrates

Maximum Service Temperature

350°F (177°C)

Minimum Service Temperature

-60°F (-51°C)

Peel Adhesion

36 oz/in (10.00 N/25mm)

Product Thickness (Total)

2.70 mils (0.069 mm)

Shear Adhesion

168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa)

Tack

35 oz (992 g)

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number S9611-2SL
Product Name S9611-2SL – Polysil Blue Silicone Adhesive Tape
Type Seaming / Heat Seal; Adhesive Tape; Industrial Tape
Color Blue
Backing Silicone
Adhesive Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Fusion Tape - 608036-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
5 suppliers
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Kwiky Dot™ Discs - KD02750 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details