Adhesive Applications 7416B – 1/16″ Grey Polyethene Double Coated Foam Tape 7416B

Description
7416B is a 1/16” thick grey closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a 4.5 mil blue poly liner. Easily die cut Low application temperature Great chemical resistance Low compression set Better conformability, cushioning & vibration damping Product Thickness (Total) 66.50 mils (1.689 mm) Peel Adhesion 90 oz/in (25.00 N/25mm) Tack 39 oz (1106 g) Shear Adhesion >24 hrs @ 2.2 psi (15.2 kPa) Minimum Service Temperature 10°F (-12°C) Maximum Service Temperature 180°F (82°C) Industry Appliances, Automotive, Building/Constructio n, Graphics
Description
7416B is a 1/16” thick grey closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a 4.5 mil blue poly liner. Easily die cut Low application temperature Great chemical resistance Low compression set Better conformability, cushioning & vibration damping Product Thickness (Total) 66.50 mils (1.689 mm) Peel Adhesion 90 oz/in (25.00 N/25mm) Tack 39 oz (1106 g) Shear Adhesion >24 hrs @ 2.2 psi (15.2 kPa) Minimum Service Temperature 10°F (-12°C) Maximum Service Temperature 180°F (82°C) Industry Appliances, Automotive, Building/Constructio n, Graphics

Suppliers

Company
Product
Description
Supplier Links
7416B – 1/16″ Grey Polyethene Double Coated Foam Tape - 7416B - Adhesive Applications
Easthampton, MA, United States
7416B – 1/16″ Grey Polyethene Double Coated Foam Tape
7416B
7416B – 1/16″ Grey Polyethene Double Coated Foam Tape 7416B
7416B is a 1/16” thick grey closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a 4.5 mil blue poly liner. Easily die cut Low application temperature Great chemical resistance Low compression set Better conformability, cushioning & vibration damping Product Thickness (Total) 66.50 mils (1.689 mm) Peel Adhesion 90 oz/in (25.00 N/25mm) Tack 39 oz (1106 g) Shear Adhesion >24 hrs @ 2.2 psi (15.2 kPa) Minimum Service Temperature 10°F (-12°C) Maximum Service Temperature 180°F (82°C) Industry Appliances, Automotive, Building/Constructio n, Graphics

7416B is a 1/16” thick grey closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance acrylic-based adhesive with a 4.5 mil blue poly liner.

  • Easily die cut
  • Low application temperature
  • Great chemical resistance
  • Low compression set
  • Better conformability, cushioning & vibration damping

Product Thickness (Total)

66.50 mils (1.689 mm)

Peel Adhesion

90 oz/in (25.00 N/25mm)

Tack

39 oz (1106 g)

Shear Adhesion

>24 hrs @ 2.2 psi (15.2 kPa)

Minimum Service Temperature

10°F (-12°C)

Maximum Service Temperature

180°F (82°C)

Industry

Appliances, Automotive, Building/Construction, Graphics

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number 7416B
Product Name 7416B – 1/16″ Grey Polyethene Double Coated Foam Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Grey
Backing Foam
Adhesive Double- Sided; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Heal seal Tape series - PI12.5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Polyimido
Adhesive Polyester type
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details