Adhesive Applications BW162 – 1/16″ Black Polyethylene Double Coated Foam Tape BW162

Description
BW162 is a 1/16” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature Great chemical resistance Low compression set Better conformability, cushioning, & vibration damping Maximum Service Temperature 180°F (82°C) Minimum Service Temperature 10°F (-12°C) Peel Adhesion 85 oz/in (23.62 N/25mm) Product Thickness (Total) 66.10 mils (1.679 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 28 oz (794 g)
Description
BW162 is a 1/16” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature Great chemical resistance Low compression set Better conformability, cushioning, & vibration damping Maximum Service Temperature 180°F (82°C) Minimum Service Temperature 10°F (-12°C) Peel Adhesion 85 oz/in (23.62 N/25mm) Product Thickness (Total) 66.10 mils (1.679 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 28 oz (794 g)

Suppliers

Company
Product
Description
Supplier Links
BW162 – 1/16″ Black Polyethylene Double Coated Foam Tape - BW162 - Adhesive Applications
Easthampton, MA, United States
BW162 – 1/16″ Black Polyethylene Double Coated Foam Tape
BW162
BW162 – 1/16″ Black Polyethylene Double Coated Foam Tape BW162
BW162 is a 1/16” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature Great chemical resistance Low compression set Better conformability, cushioning, & vibration damping Maximum Service Temperature 180°F (82°C) Minimum Service Temperature 10°F (-12°C) Peel Adhesion 85 oz/in (23.62 N/25mm) Product Thickness (Total) 66.10 mils (1.679 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 28 oz (794 g)

BW162 is a 1/16” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose acrylic-based adhesive with a white kraft liner.

  • Easily die cut
  • Low application temperature
  • Great chemical resistance
  • Low compression set
  • Better conformability, cushioning, & vibration damping

Maximum Service Temperature

180°F (82°C)

Minimum Service Temperature

10°F (-12°C)

Peel Adhesion

85 oz/in (23.62 N/25mm)

Product Thickness (Total)

66.10 mils (1.679 mm)

Shear Adhesion

>24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa)

Tack

28 oz (794 g)

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number BW162
Product Name BW162 – 1/16″ Black Polyethylene Double Coated Foam Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Black
Backing Foam
Adhesive Double- Sided; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Tape - 2508750-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
E-Z Peel™ Discs - EZ02500 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details