Adhesive Applications BW031 – 1/32″ Black Polyethylene Double Coated Foam Tape BW031

Description
BW031 is a 1/32” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose rubber-based adhesive with a white kraft liner. Easily die cut High immediate bond Great chemical resistance Low compression set Good conformability, cushioning, & vibration damping Maximum Service Temperature 155°F (68°C) Minimum Service Temperature 50°F (10°C) Peel Adhesion 110 oz/in (30.56 N/25mm) Product Thickness (Total) 34.85 mils (0.885 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 34 oz (964 g)
Description
BW031 is a 1/32” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose rubber-based adhesive with a white kraft liner. Easily die cut High immediate bond Great chemical resistance Low compression set Good conformability, cushioning, & vibration damping Maximum Service Temperature 155°F (68°C) Minimum Service Temperature 50°F (10°C) Peel Adhesion 110 oz/in (30.56 N/25mm) Product Thickness (Total) 34.85 mils (0.885 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 34 oz (964 g)

Suppliers

Company
Product
Description
Supplier Links
BW031 – 1/32″ Black Polyethylene Double Coated Foam Tape - BW031 - Adhesive Applications
Easthampton, MA, United States
BW031 – 1/32″ Black Polyethylene Double Coated Foam Tape
BW031
BW031 – 1/32″ Black Polyethylene Double Coated Foam Tape BW031
BW031 is a 1/32” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose rubber-based adhesive with a white kraft liner. Easily die cut High immediate bond Great chemical resistance Low compression set Good conformability, cushioning, & vibration damping Maximum Service Temperature 155°F (68°C) Minimum Service Temperature 50°F (10°C) Peel Adhesion 110 oz/in (30.56 N/25mm) Product Thickness (Total) 34.85 mils (0.885 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 34 oz (964 g)

BW031 is a 1/32” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose rubber-based adhesive with a white kraft liner.

  • Easily die cut
  • High immediate bond
  • Great chemical resistance
  • Low compression set
  • Good conformability, cushioning, & vibration damping

Maximum Service Temperature

155°F (68°C)

Minimum Service Temperature

50°F (10°C)

Peel Adhesion

110 oz/in (30.56 N/25mm)

Product Thickness (Total)

34.85 mils (0.885 mm)

Shear Adhesion

>24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa)

Tack

34 oz (964 g)

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number BW031
Product Name BW031 – 1/32″ Black Polyethylene Double Coated Foam Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Black
Backing Foam
Adhesive Double- Sided; Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Polyimide Discs - KP01687 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details