Adhesive Applications S5711-2 – Polysil Yellow Silicone Adhesive Tape S5711-2

Description
PolySil™ S5711-2 is a yellow high tack polyester (PET) tape with controlled adhesion and good conformability. The controlled level of crosslinking assures a proper balance of adhesion to substrates and chemical and temperature resistance. Fine line definition Clean removal / no adhesive residue Chemical and abrasion-resistant Good conformability Maximum Service Temperature 350°F (177°C) Minimum Service Temperature -60°F (-51°C) Peel Adhesion 36 oz/in (10.00 N/25mm) Product Thickness (Total) 2.50 mils (0.064 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 22 oz (624 g)
Description
PolySil™ S5711-2 is a yellow high tack polyester (PET) tape with controlled adhesion and good conformability. The controlled level of crosslinking assures a proper balance of adhesion to substrates and chemical and temperature resistance. Fine line definition Clean removal / no adhesive residue Chemical and abrasion-resistant Good conformability Maximum Service Temperature 350°F (177°C) Minimum Service Temperature -60°F (-51°C) Peel Adhesion 36 oz/in (10.00 N/25mm) Product Thickness (Total) 2.50 mils (0.064 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 22 oz (624 g)

Suppliers

Company
Product
Description
Supplier Links
S5711-2 – Polysil Yellow Silicone Adhesive Tape - S5711-2 - Adhesive Applications
Easthampton, MA, United States
S5711-2 – Polysil Yellow Silicone Adhesive Tape
S5711-2
S5711-2 – Polysil Yellow Silicone Adhesive Tape S5711-2
PolySil™ S5711-2 is a yellow high tack polyester (PET) tape with controlled adhesion and good conformability. The controlled level of crosslinking assures a proper balance of adhesion to substrates and chemical and temperature resistance. Fine line definition Clean removal / no adhesive residue Chemical and abrasion-resistant Good conformability Maximum Service Temperature 350°F (177°C) Minimum Service Temperature -60°F (-51°C) Peel Adhesion 36 oz/in (10.00 N/25mm) Product Thickness (Total) 2.50 mils (0.064 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 22 oz (624 g)

PolySil™ S5711-2 is a yellow high tack polyester (PET) tape with controlled adhesion and good conformability. The controlled level of crosslinking assures a proper balance of adhesion to substrates and chemical and temperature resistance.

  • Fine line definition
  • Clean removal / no adhesive residue
  • Chemical and abrasion-resistant
  • Good conformability

Maximum Service Temperature

350°F (177°C)

Minimum Service Temperature

-60°F (-51°C)

Peel Adhesion

36 oz/in (10.00 N/25mm)

Product Thickness (Total)

2.50 mils (0.064 mm)

Shear Adhesion

168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa)

Tack

22 oz (624 g)

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number S5711-2
Product Name S5711-2 – Polysil Yellow Silicone Adhesive Tape
Type Adhesive Tape; Industrial Tape
Features Abrasion / Scratch Resistant; Removable / Reusable
Backing Polyester
Adhesive Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Powder Peel Blue Discs - PB01812 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details