APR1510 is a differential double coated polyester (PET) film tape, coated on the exposed side with a strong permanent acrylic adhesive and on the liner side with a removable acrylic adhesive. The product is designed for adhesion to a wide variety of materials on the exposed side, and residue-free removability on the liner side. The product is supplied on a moisture-stable polycoated paper liner.
Maximum Service Temperature
250°F (121°C)
Minimum Service Temperature
-20°F (-29°C)
Peel Adhesion (Liner)
22 oz/in (6.11 N/25mm)
Peel Adhesion (Exposed)
80 oz/in (22.23 N/25mm)
Product Thickness (Total)
3.50 mils (0.089 mm)
Shear Adhesion (Liner)
>168 hrs @ 2.2 psi (>168hrs @ 15.2 kPa)
Shear Adhesion (Exposed)
>48 hrs @ 2.2 psi (>48 hrs @ 15.2 kPa)
Tack (Liner)
30 oz (851 g)
Tack (Exposed)
45 oz (1100 g)
Industry
Graphics
| Adhesive Applications | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | APR1510 |
| Product Name | APR1510 – Permanent/Removable Double Coated Acrylic Adhesive Tape |
| Type | Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape |
| Features | Permanent; Removable / Reusable |
| Backing | Polyester |
| Adhesive | Double- Sided; Acrylic |