Adhesive Applications A5208 – Clear Acrylic Adhesive Protective Film A5208

Description
A5208 is a single-coated polyester (PET) film tape with a clear removable acrylic adhesive. The product removes easily without adhesive residue. The PET film backing features a treatment to enable the adhesion of many inks and coatings. The product is supplied on a layflat paper liner to aid with die cutting processes. Controlled, secure adhesion with clean removal No adhesive residue Coated backing to promote ink anchorage Layflat polycoated liner Good conformability Maximum Service Temperature 250°F (121°C) Minimum Service Temperature -20°F (-29°C) Peel Adhesion 11 oz/in (3.06 N/25mm) Product Thickness (Total) 2.80 mils (0.071 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 23 oz (652 g)
Description
A5208 is a single-coated polyester (PET) film tape with a clear removable acrylic adhesive. The product removes easily without adhesive residue. The PET film backing features a treatment to enable the adhesion of many inks and coatings. The product is supplied on a layflat paper liner to aid with die cutting processes. Controlled, secure adhesion with clean removal No adhesive residue Coated backing to promote ink anchorage Layflat polycoated liner Good conformability Maximum Service Temperature 250°F (121°C) Minimum Service Temperature -20°F (-29°C) Peel Adhesion 11 oz/in (3.06 N/25mm) Product Thickness (Total) 2.80 mils (0.071 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 23 oz (652 g)

Suppliers

Company
Product
Description
Supplier Links
A5208 – Clear Acrylic Adhesive Protective Film - A5208 - Adhesive Applications
Easthampton, MA, United States
A5208 – Clear Acrylic Adhesive Protective Film
A5208
A5208 – Clear Acrylic Adhesive Protective Film A5208
A5208 is a single-coated polyester (PET) film tape with a clear removable acrylic adhesive. The product removes easily without adhesive residue. The PET film backing features a treatment to enable the adhesion of many inks and coatings. The product is supplied on a layflat paper liner to aid with die cutting processes. Controlled, secure adhesion with clean removal No adhesive residue Coated backing to promote ink anchorage Layflat polycoated liner Good conformability Maximum Service Temperature 250°F (121°C) Minimum Service Temperature -20°F (-29°C) Peel Adhesion 11 oz/in (3.06 N/25mm) Product Thickness (Total) 2.80 mils (0.071 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 23 oz (652 g)

A5208 is a single-coated polyester (PET) film tape with a clear removable acrylic adhesive. The product removes easily without adhesive residue. The PET film backing features a treatment to enable the adhesion of many inks and coatings. The product is supplied on a layflat paper liner to aid with die cutting processes.

  • Controlled, secure adhesion with clean removal
  • No adhesive residue
  • Coated backing to promote ink anchorage
  • Layflat polycoated liner
  • Good conformability

Maximum Service Temperature

250°F (121°C)

Minimum Service Temperature

-20°F (-29°C)

Peel Adhesion

11 oz/in (3.06 N/25mm)

Product Thickness (Total)

2.80 mils (0.071 mm)

Shear Adhesion

168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa)

Tack

23 oz (652 g)

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number A5208
Product Name A5208 – Clear Acrylic Adhesive Protective Film
Type Protective; Adhesive Tape; Industrial Tape
Features Removable / Reusable
Color Clear
Backing Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Glue, Adhesives, Applicators - S1006-KIT-A - ODG (Origin Data Global)
Specs
Type Adhesive Tape; Epoxy, 2 Part
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Kwiky Dot™ Discs - KD01125 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details