Adhesive Applications SA1060 – Polysil Silicone/Acrylic Double Coated Adhesive Tape SA1060

Description
SA1060 is a double-coated / double linered polyester (PET) tape with silicone pressure-sensitive adhesive on the PET side and an acrylic pressure-sensitive adhesive on the Kraft side. SA1060 provides a solution for bonding silicone-based substrates to non-silicone materials. The silicone adhesive is designed for a strong bond to silicone and other low surface energy substrates, while the acrylic adhesive offers high adhesion to a wide range of materials and excellent heated shear properties. Designed for bonding dissimilar materials Excellent elevated temperature shear UV and chemical resistant Silicone exhibits superior bonding to low surface energy materials Acrylic combines low surface energy adhesion and temperature resistance Both adhesives pass Primary Skin Irritation per ISO 10993-10 Both adhesives pass Cytotoxicity per ISO 10993-5 Maximum Service Temperature 350°F (177°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion (Acrylic) 55 oz/in (15.28 N/25mm) Peel Adhesion (Silicone) 55 oz/in (15.28 N/25mm) Product Thickness (Total) 5.00 mils (0.127 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack (Acrylic) 54 oz (1531 g) Tack (Silicone) 40 oz (1134 g) Industry Medical
Description
SA1060 is a double-coated / double linered polyester (PET) tape with silicone pressure-sensitive adhesive on the PET side and an acrylic pressure-sensitive adhesive on the Kraft side. SA1060 provides a solution for bonding silicone-based substrates to non-silicone materials. The silicone adhesive is designed for a strong bond to silicone and other low surface energy substrates, while the acrylic adhesive offers high adhesion to a wide range of materials and excellent heated shear properties. Designed for bonding dissimilar materials Excellent elevated temperature shear UV and chemical resistant Silicone exhibits superior bonding to low surface energy materials Acrylic combines low surface energy adhesion and temperature resistance Both adhesives pass Primary Skin Irritation per ISO 10993-10 Both adhesives pass Cytotoxicity per ISO 10993-5 Maximum Service Temperature 350°F (177°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion (Acrylic) 55 oz/in (15.28 N/25mm) Peel Adhesion (Silicone) 55 oz/in (15.28 N/25mm) Product Thickness (Total) 5.00 mils (0.127 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack (Acrylic) 54 oz (1531 g) Tack (Silicone) 40 oz (1134 g) Industry Medical

Suppliers

Company
Product
Description
Supplier Links
SA1060 – Polysil Silicone/Acrylic Double Coated Adhesive Tape - SA1060 - Adhesive Applications
Easthampton, MA, United States
SA1060 – Polysil Silicone/Acrylic Double Coated Adhesive Tape
SA1060
SA1060 – Polysil Silicone/Acrylic Double Coated Adhesive Tape SA1060
SA1060 is a double-coated / double linered polyester (PET) tape with silicone pressure-sensitive adhesive on the PET side and an acrylic pressure-sensitive adhesive on the Kraft side. SA1060 provides a solution for bonding silicone-based substrates to non-silicone materials. The silicone adhesive is designed for a strong bond to silicone and other low surface energy substrates, while the acrylic adhesive offers high adhesion to a wide range of materials and excellent heated shear properties. Designed for bonding dissimilar materials Excellent elevated temperature shear UV and chemical resistant Silicone exhibits superior bonding to low surface energy materials Acrylic combines low surface energy adhesion and temperature resistance Both adhesives pass Primary Skin Irritation per ISO 10993-10 Both adhesives pass Cytotoxicity per ISO 10993-5 Maximum Service Temperature 350°F (177°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion (Acrylic) 55 oz/in (15.28 N/25mm) Peel Adhesion (Silicone) 55 oz/in (15.28 N/25mm) Product Thickness (Total) 5.00 mils (0.127 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack (Acrylic) 54 oz (1531 g) Tack (Silicone) 40 oz (1134 g) Industry Medical

SA1060 is a double-coated / double linered polyester (PET) tape with silicone pressure-sensitive adhesive on the PET side and an acrylic pressure-sensitive adhesive on the Kraft side. SA1060 provides a solution for bonding silicone-based substrates to non-silicone materials. The silicone adhesive is designed for a strong bond to silicone and other low surface energy substrates, while the acrylic adhesive offers high adhesion to a wide range of materials and excellent heated shear properties.

  • Designed for bonding dissimilar materials
  • Excellent elevated temperature shear
  • UV and chemical resistant
  • Silicone exhibits superior bonding to low surface energy materials
  • Acrylic combines low surface energy adhesion and temperature resistance
  • Both adhesives pass Primary Skin Irritation per ISO 10993-10
  • Both adhesives pass Cytotoxicity per ISO 10993-5

Maximum Service Temperature

350°F (177°C)

Minimum Service Temperature

-40°F (-40°C)

Peel Adhesion (Acrylic)

55 oz/in (15.28 N/25mm)

Peel Adhesion (Silicone)

55 oz/in (15.28 N/25mm)

Product Thickness (Total)

5.00 mils (0.127 mm)

Shear Adhesion

168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa)

Tack (Acrylic)

54 oz (1531 g)

Tack (Silicone)

40 oz (1134 g)

Industry

Medical

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number SA1060
Product Name SA1060 – Polysil Silicone/Acrylic Double Coated Adhesive Tape
Type Medical; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features UV or Weather Resistant
Backing Polyester
Adhesive Double- Sided; Acrylic; Pressure Sensitive; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Fusion Tape - 605262-2 - TE Connectivity
Specs
Type Adhesive Tape
View Details
4 suppliers
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Anodizing Discs - AD00312 - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details