Adhesive Applications AT30 – 3 Mil Clear Acrylic Transfer Adhesive Tape AT30

Description
AT30 is a high-performance glass-filled acrylic transfer tape well suited to a wide variety of end uses. A versatile acrylic adhesive, AT30 is an effective solution for general industrial bonding, precision component assembly, and graphic arts applications. High-performance transfer tape Able to be applied at low temperatures Moderate shear strength Excellent UV and chemical resistance Stabilized with glass fibers for cleaner slitting and die cutting Very good adhesion to metals, glass, foams, and high surface energy plastics Maximum Service Temperature 250°F (121°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 112 oz/in (31.12 N/25mm) Product Thickness (Total) 3.00 mils (0.076 mm) Shear Adhesion 32 hrs @ 2.2 psi (32 hrs @ 15.2 kPa) Tack 38 oz (1077 g) Industry Building/Constructio n
Description
AT30 is a high-performance glass-filled acrylic transfer tape well suited to a wide variety of end uses. A versatile acrylic adhesive, AT30 is an effective solution for general industrial bonding, precision component assembly, and graphic arts applications. High-performance transfer tape Able to be applied at low temperatures Moderate shear strength Excellent UV and chemical resistance Stabilized with glass fibers for cleaner slitting and die cutting Very good adhesion to metals, glass, foams, and high surface energy plastics Maximum Service Temperature 250°F (121°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 112 oz/in (31.12 N/25mm) Product Thickness (Total) 3.00 mils (0.076 mm) Shear Adhesion 32 hrs @ 2.2 psi (32 hrs @ 15.2 kPa) Tack 38 oz (1077 g) Industry Building/Constructio n

Suppliers

Company
Product
Description
Supplier Links
AT30 – 3 Mil Clear Acrylic Transfer Adhesive Tape - AT30 - Adhesive Applications
Easthampton, MA, United States
AT30 – 3 Mil Clear Acrylic Transfer Adhesive Tape
AT30
AT30 – 3 Mil Clear Acrylic Transfer Adhesive Tape AT30
AT30 is a high-performance glass-filled acrylic transfer tape well suited to a wide variety of end uses. A versatile acrylic adhesive, AT30 is an effective solution for general industrial bonding, precision component assembly, and graphic arts applications. High-performance transfer tape Able to be applied at low temperatures Moderate shear strength Excellent UV and chemical resistance Stabilized with glass fibers for cleaner slitting and die cutting Very good adhesion to metals, glass, foams, and high surface energy plastics Maximum Service Temperature 250°F (121°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 112 oz/in (31.12 N/25mm) Product Thickness (Total) 3.00 mils (0.076 mm) Shear Adhesion 32 hrs @ 2.2 psi (32 hrs @ 15.2 kPa) Tack 38 oz (1077 g) Industry Building/Constructio n

AT30 is a high-performance glass-filled acrylic transfer tape well suited to a wide variety of end uses. A versatile acrylic adhesive, AT30 is an effective solution for general industrial bonding, precision component assembly, and graphic arts applications.

  • High-performance transfer tape
  • Able to be applied at low temperatures
  • Moderate shear strength
  • Excellent UV and chemical resistance
  • Stabilized with glass fibers for cleaner slitting and die cutting
  • Very good adhesion to metals, glass, foams, and high surface energy plastics

Maximum Service Temperature

250°F (121°C)

Minimum Service Temperature

-40°F (-40°C)

Peel Adhesion

112 oz/in (31.12 N/25mm)

Product Thickness (Total)

3.00 mils (0.076 mm)

Shear Adhesion

32 hrs @ 2.2 psi (32 hrs @ 15.2 kPa)

Tack

38 oz (1077 g)

Industry

Building/Construction

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number AT30
Product Name AT30 – 3 Mil Clear Acrylic Transfer Adhesive Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features UV or Weather Resistant
Color Clear
Adhesive Transfer; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Tape - 2502686-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Lead Foil Discs - LF010MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details