Adhesive Applications SC5404-1MM – Double Coated Polyethylene Foam tape SC5404-1MM

Description
SC5404-1MM is 1.0 mm thick white closed-cell, crosslinked polyethylene foam, coated on both sides with a general-purpose acrylic adhesive. This product is supplied on a glassine paper release liner. Easily die cut Low application temperature Resistance to abrasion, corrosion, and moisture. Good conformability, cushioning. & vibration damping Maximum Service Temperature 180°F (82°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 70 oz/in (19.45 N/25mm) Product Thickness (Total) 39.60 mils (1.006 mm) Shear Adhesion 500 hrs @ 2.2 psi (500 hrs @ 15.2 kPa) Tack 30 oz (851 g)
Description
SC5404-1MM is 1.0 mm thick white closed-cell, crosslinked polyethylene foam, coated on both sides with a general-purpose acrylic adhesive. This product is supplied on a glassine paper release liner. Easily die cut Low application temperature Resistance to abrasion, corrosion, and moisture. Good conformability, cushioning. & vibration damping Maximum Service Temperature 180°F (82°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 70 oz/in (19.45 N/25mm) Product Thickness (Total) 39.60 mils (1.006 mm) Shear Adhesion 500 hrs @ 2.2 psi (500 hrs @ 15.2 kPa) Tack 30 oz (851 g)

Suppliers

Company
Product
Description
Supplier Links
SC5404-1MM – Double Coated Polyethylene Foam tape - SC5404-1MM - Adhesive Applications
Easthampton, MA, United States
SC5404-1MM – Double Coated Polyethylene Foam tape
SC5404-1MM
SC5404-1MM – Double Coated Polyethylene Foam tape SC5404-1MM
SC5404-1MM is 1.0 mm thick white closed-cell, crosslinked polyethylene foam, coated on both sides with a general-purpose acrylic adhesive. This product is supplied on a glassine paper release liner. Easily die cut Low application temperature Resistance to abrasion, corrosion, and moisture. Good conformability, cushioning. & vibration damping Maximum Service Temperature 180°F (82°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 70 oz/in (19.45 N/25mm) Product Thickness (Total) 39.60 mils (1.006 mm) Shear Adhesion 500 hrs @ 2.2 psi (500 hrs @ 15.2 kPa) Tack 30 oz (851 g)

SC5404-1MM is 1.0 mm thick white closed-cell, crosslinked polyethylene foam, coated on both sides with a general-purpose acrylic adhesive. This product is supplied on a glassine paper release liner.

  • Easily die cut
  • Low application temperature
  • Resistance to abrasion, corrosion, and moisture.
  • Good conformability, cushioning. & vibration damping

Maximum Service Temperature

180°F (82°C)

Minimum Service Temperature

-40°F (-40°C)

Peel Adhesion

70 oz/in (19.45 N/25mm)

Product Thickness (Total)

39.60 mils (1.006 mm)

Shear Adhesion

500 hrs @ 2.2 psi (500 hrs @ 15.2 kPa)

Tack

30 oz (851 g)

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number SC5404-1MM
Product Name SC5404-1MM – Double Coated Polyethylene Foam tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Abrasion / Scratch Resistant
Backing Foam
Adhesive Double- Sided; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Lead Foil Discs - LF020MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details