Adhesive Applications 4394B – 3/32″ Black Polyethylene Double Coated Foam Tape 4394B

Description
4394B is a 3/32” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high shear acrylic-based adhesive with a 4 mil blue poly liner. Easily die cut Low application temperature Great chemical resistance Low compression set Good conformability, cushioning, & vibration damping Maximum Service Temperature 180°F (82°C) Minimum Service Temperature 10°F (-12°C) Peel Adhesion 75 oz/in (20.84 N/25mm) Product Thickness (Total) 98.55 mils (2.503 mm) Shear Adhesion >168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa) Tack 28 oz (794 g) Industry Building/Constructio n
Description
4394B is a 3/32” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high shear acrylic-based adhesive with a 4 mil blue poly liner. Easily die cut Low application temperature Great chemical resistance Low compression set Good conformability, cushioning, & vibration damping Maximum Service Temperature 180°F (82°C) Minimum Service Temperature 10°F (-12°C) Peel Adhesion 75 oz/in (20.84 N/25mm) Product Thickness (Total) 98.55 mils (2.503 mm) Shear Adhesion >168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa) Tack 28 oz (794 g) Industry Building/Constructio n

Suppliers

Company
Product
Description
Supplier Links
4394B – 3/32″ Black Polyethylene Double Coated Foam Tape - 4394B - Adhesive Applications
Easthampton, MA, United States
4394B – 3/32″ Black Polyethylene Double Coated Foam Tape
4394B
4394B – 3/32″ Black Polyethylene Double Coated Foam Tape 4394B
4394B is a 3/32” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high shear acrylic-based adhesive with a 4 mil blue poly liner. Easily die cut Low application temperature Great chemical resistance Low compression set Good conformability, cushioning, & vibration damping Maximum Service Temperature 180°F (82°C) Minimum Service Temperature 10°F (-12°C) Peel Adhesion 75 oz/in (20.84 N/25mm) Product Thickness (Total) 98.55 mils (2.503 mm) Shear Adhesion >168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa) Tack 28 oz (794 g) Industry Building/Constructio n

4394B is a 3/32” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a high shear acrylic-based adhesive with a 4 mil blue poly liner.

  • Easily die cut
  • Low application temperature
  • Great chemical resistance
  • Low compression set
  • Good conformability, cushioning, & vibration damping

Maximum Service Temperature

180°F (82°C)

Minimum Service Temperature

10°F (-12°C)

Peel Adhesion

75 oz/in (20.84 N/25mm)

Product Thickness (Total)

98.55 mils (2.503 mm)

Shear Adhesion

>168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa)

Tack

28 oz (794 g)

Industry

Building/Construction

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number 4394B
Product Name 4394B – 3/32″ Black Polyethylene Double Coated Foam Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Black
Backing Foam
Adhesive Double- Sided; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Tape - 2508724-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Anodizing Discs - AD01750 - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details