Adhesive Applications S9611-2SW – Polysil Blue Silicone Adhesive Tape S9611-2SW

Description
PolySil™ S9611-2SW is a self-wound high tack blue polyester (PET) tape. The backside coating allows for a functional butt slice of silicone release liners. The thin PET carrier offers great conformability. The silicone adhesive has a controlled level of crosslinking that gives a good balance of adhesion to substrates, shear strength, and temperature resistance. Excellent adhesion to release coatings Fast wet out Great shear strength Blue color gives splice visibility Backing provides stable release from acrylic and silicone adhesives Maximum Service Temperature 350°F (177°C) Minimum Service Temperature -60°F (-51°C) Peel Adhesion 30 oz/in (8.33 N/25mm) Product Thickness (Total) 2.50 mils (0.064 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 25 oz (709 g)
Description
PolySil™ S9611-2SW is a self-wound high tack blue polyester (PET) tape. The backside coating allows for a functional butt slice of silicone release liners. The thin PET carrier offers great conformability. The silicone adhesive has a controlled level of crosslinking that gives a good balance of adhesion to substrates, shear strength, and temperature resistance. Excellent adhesion to release coatings Fast wet out Great shear strength Blue color gives splice visibility Backing provides stable release from acrylic and silicone adhesives Maximum Service Temperature 350°F (177°C) Minimum Service Temperature -60°F (-51°C) Peel Adhesion 30 oz/in (8.33 N/25mm) Product Thickness (Total) 2.50 mils (0.064 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 25 oz (709 g)

Suppliers

Company
Product
Description
Supplier Links
S9611-2SW – Polysil Blue Silicone Adhesive Tape - S9611-2SW - Adhesive Applications
Easthampton, MA, United States
S9611-2SW – Polysil Blue Silicone Adhesive Tape
S9611-2SW
S9611-2SW – Polysil Blue Silicone Adhesive Tape S9611-2SW
PolySil™ S9611-2SW is a self-wound high tack blue polyester (PET) tape. The backside coating allows for a functional butt slice of silicone release liners. The thin PET carrier offers great conformability. The silicone adhesive has a controlled level of crosslinking that gives a good balance of adhesion to substrates, shear strength, and temperature resistance. Excellent adhesion to release coatings Fast wet out Great shear strength Blue color gives splice visibility Backing provides stable release from acrylic and silicone adhesives Maximum Service Temperature 350°F (177°C) Minimum Service Temperature -60°F (-51°C) Peel Adhesion 30 oz/in (8.33 N/25mm) Product Thickness (Total) 2.50 mils (0.064 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 25 oz (709 g)

PolySil™ S9611-2SW is a self-wound high tack blue polyester (PET) tape. The backside coating allows for a functional butt slice of silicone release liners. The thin PET carrier offers great conformability. The silicone adhesive has a controlled level of crosslinking that gives a good balance of adhesion to substrates, shear strength, and temperature resistance.

  • Excellent adhesion to release coatings
  • Fast wet out
  • Great shear strength
  • Blue color gives splice visibility
  • Backing provides stable release from acrylic and silicone adhesives

Maximum Service Temperature

350°F (177°C)

Minimum Service Temperature

-60°F (-51°C)

Peel Adhesion

30 oz/in (8.33 N/25mm)

Product Thickness (Total)

2.50 mils (0.064 mm)

Shear Adhesion

168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa)

Tack

25 oz (709 g)

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number S9611-2SW
Product Name S9611-2SW – Polysil Blue Silicone Adhesive Tape
Type Adhesive Tape; Industrial Tape
Color Blue
Backing Polyester
Adhesive Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Fusion Tape - 605980-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
5 suppliers
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Electroplaters Vinyl Tape - EV01625 - Caplugs
Specs
Type Adhesive Tape
Backing Polyvinyl Chloride; Vinyl Tape
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details