Adhesive Applications AT20 – 2 Mil Clear Acrylic Transfer Adhesive Tape AT20

Description
AT20 is a high-performance glass-filled acrylic transfer tape well suited to a wide variety of end uses. A versatile acrylic adhesive, AT20 is an effective solution for general industrial bonding, precision component assembly, and graphic arts applications. High-performance transfer tape Able to be applied at low temperatures Moderate shear strength Excellent UV and chemical resistance Stabilized with glass fibers for cleaner slitting and die cutting Very good adhesion to metals, glass, foams, and high surface energy plastics Maximum Service Temperature 250°F (121°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 48 oz/in (13.34 N/25mm) Product Thickness (Total) 2.00 mils (0.051 mm) Shear Adhesion 48 hrs @ 2.2 psi (48 hrs @ 15.2 kPa) Tack 35 oz (992 g)
Description
AT20 is a high-performance glass-filled acrylic transfer tape well suited to a wide variety of end uses. A versatile acrylic adhesive, AT20 is an effective solution for general industrial bonding, precision component assembly, and graphic arts applications. High-performance transfer tape Able to be applied at low temperatures Moderate shear strength Excellent UV and chemical resistance Stabilized with glass fibers for cleaner slitting and die cutting Very good adhesion to metals, glass, foams, and high surface energy plastics Maximum Service Temperature 250°F (121°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 48 oz/in (13.34 N/25mm) Product Thickness (Total) 2.00 mils (0.051 mm) Shear Adhesion 48 hrs @ 2.2 psi (48 hrs @ 15.2 kPa) Tack 35 oz (992 g)

Suppliers

Company
Product
Description
Supplier Links
AT20 – 2 Mil Clear Acrylic Transfer Adhesive Tape - AT20 - Adhesive Applications
Easthampton, MA, United States
AT20 – 2 Mil Clear Acrylic Transfer Adhesive Tape
AT20
AT20 – 2 Mil Clear Acrylic Transfer Adhesive Tape AT20
AT20 is a high-performance glass-filled acrylic transfer tape well suited to a wide variety of end uses. A versatile acrylic adhesive, AT20 is an effective solution for general industrial bonding, precision component assembly, and graphic arts applications. High-performance transfer tape Able to be applied at low temperatures Moderate shear strength Excellent UV and chemical resistance Stabilized with glass fibers for cleaner slitting and die cutting Very good adhesion to metals, glass, foams, and high surface energy plastics Maximum Service Temperature 250°F (121°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 48 oz/in (13.34 N/25mm) Product Thickness (Total) 2.00 mils (0.051 mm) Shear Adhesion 48 hrs @ 2.2 psi (48 hrs @ 15.2 kPa) Tack 35 oz (992 g)

AT20 is a high-performance glass-filled acrylic transfer tape well suited to a wide variety of end uses. A versatile acrylic adhesive, AT20 is an effective solution for general industrial bonding, precision component assembly, and graphic arts applications.

  • High-performance transfer tape
  • Able to be applied at low temperatures
  • Moderate shear strength
  • Excellent UV and chemical resistance
  • Stabilized with glass fibers for cleaner slitting and die cutting
  • Very good adhesion to metals, glass, foams, and high surface energy plastics

Maximum Service Temperature

250°F (121°C)

Minimum Service Temperature

-40°F (-40°C)

Peel Adhesion

48 oz/in (13.34 N/25mm)

Product Thickness (Total)

2.00 mils (0.051 mm)

Shear Adhesion

48 hrs @ 2.2 psi (48 hrs @ 15.2 kPa)

Tack

35 oz (992 g)

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number AT20
Product Name AT20 – 2 Mil Clear Acrylic Transfer Adhesive Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features UV or Weather Resistant
Color Clear
Adhesive Transfer; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Powder Peel Blue Discs - PB00312 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details