Adhesive Applications PBA0830-1 – 1/8″ Black Polyethylene Single Coated Duct Gasket Tape PBA0830-1

Description
PBA0830-1 is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated on one side with a high-performance acrylic-based adhesive with a white kraft liner. Easily die cut Low application Great chemical resistance Low compression set Best conformability, cushioning, & vibration damping Maximum Service Temperature 176°F (80°C) Minimum Service Temperature 10°F (-12°C) Peel Adhesion 65 oz/in (18.06 N/25mm) Product Thickness (Total) 126.80 mils (3.221 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 21 oz (595 g) Industry Building/Constructio n
Description
PBA0830-1 is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated on one side with a high-performance acrylic-based adhesive with a white kraft liner. Easily die cut Low application Great chemical resistance Low compression set Best conformability, cushioning, & vibration damping Maximum Service Temperature 176°F (80°C) Minimum Service Temperature 10°F (-12°C) Peel Adhesion 65 oz/in (18.06 N/25mm) Product Thickness (Total) 126.80 mils (3.221 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 21 oz (595 g) Industry Building/Constructio n

Suppliers

Company
Product
Description
Supplier Links
PBA0830-1 – 1/8″ Black Polyethylene Single Coated Duct Gasket Tape - PBA0830-1 - Adhesive Applications
Easthampton, MA, United States
PBA0830-1 – 1/8″ Black Polyethylene Single Coated Duct Gasket Tape
PBA0830-1
PBA0830-1 – 1/8″ Black Polyethylene Single Coated Duct Gasket Tape PBA0830-1
PBA0830-1 is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated on one side with a high-performance acrylic-based adhesive with a white kraft liner. Easily die cut Low application Great chemical resistance Low compression set Best conformability, cushioning, & vibration damping Maximum Service Temperature 176°F (80°C) Minimum Service Temperature 10°F (-12°C) Peel Adhesion 65 oz/in (18.06 N/25mm) Product Thickness (Total) 126.80 mils (3.221 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 21 oz (595 g) Industry Building/Constructio n

PBA0830-1 is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated on one side with a high-performance acrylic-based adhesive with a white kraft liner.

  • Easily die cut
  • Low application
  • Great chemical resistance
  • Low compression set
  • Best conformability, cushioning, & vibration damping

Maximum Service Temperature

176°F (80°C)

Minimum Service Temperature

10°F (-12°C)

Peel Adhesion

65 oz/in (18.06 N/25mm)

Product Thickness (Total)

126.80 mils (3.221 mm)

Shear Adhesion

>24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa)

Tack

21 oz (595 g)

Industry

Building/Construction

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number PBA0830-1
Product Name PBA0830-1 – 1/8″ Black Polyethylene Single Coated Duct Gasket Tape
Type Duct; Adhesive Tape; Industrial Tape
Color Black
Backing Foam
Adhesive Single; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Blasting Tape - BT100-3000 - Caplugs
Specs
Type Adhesive Tape
Width 3 inches (76.2 mm)
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET4 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details