Adhesive Applications SA1911 – Polysil Silicone/Acrylic Double Coated Adhesive Tape SA1911

Description
SA1911 is a double-coated, double-linered polyester (PET) tape with a silicone adhesive on the PET side and an acrylic adhesive on the Kraft side. SA1911 provides a solution for adhering silicone-based substrates to non-silicone materials. The silicone adhesive is designed for bonding to low surface energy materials, including silicone foam and rubber. The acrylic adhesive offers high adhesion to a wide range of materials and excellent heated shear properties. Engineered for bonding dissimilar materials Excellent conformability Maintains performance at high temperatures Silicone PSA gives a superior bond to silicone materials, including foams and LSR substrates Maximum Service Temperature 350°F (177°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion (Acrylic) 70 oz/in (19.45 N/25mm) Peel Adhesion (Silicone) 72 oz/in (20.00 N/25mm) Product Thickness (Total) 5.50 mils (0.140 mm) Shear Adhesion >168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa) Tack (Acrylic) 42 oz (1191 g) Tack (Silicone) 38 oz (1077 g)
Description
SA1911 is a double-coated, double-linered polyester (PET) tape with a silicone adhesive on the PET side and an acrylic adhesive on the Kraft side. SA1911 provides a solution for adhering silicone-based substrates to non-silicone materials. The silicone adhesive is designed for bonding to low surface energy materials, including silicone foam and rubber. The acrylic adhesive offers high adhesion to a wide range of materials and excellent heated shear properties. Engineered for bonding dissimilar materials Excellent conformability Maintains performance at high temperatures Silicone PSA gives a superior bond to silicone materials, including foams and LSR substrates Maximum Service Temperature 350°F (177°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion (Acrylic) 70 oz/in (19.45 N/25mm) Peel Adhesion (Silicone) 72 oz/in (20.00 N/25mm) Product Thickness (Total) 5.50 mils (0.140 mm) Shear Adhesion >168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa) Tack (Acrylic) 42 oz (1191 g) Tack (Silicone) 38 oz (1077 g)

Suppliers

Company
Product
Description
Supplier Links
SA1911 – Polysil Silicone/Acrylic Double Coated Adhesive Tape - SA1911 - Adhesive Applications
Easthampton, MA, United States
SA1911 – Polysil Silicone/Acrylic Double Coated Adhesive Tape
SA1911
SA1911 – Polysil Silicone/Acrylic Double Coated Adhesive Tape SA1911
SA1911 is a double-coated, double-linered polyester (PET) tape with a silicone adhesive on the PET side and an acrylic adhesive on the Kraft side. SA1911 provides a solution for adhering silicone-based substrates to non-silicone materials. The silicone adhesive is designed for bonding to low surface energy materials, including silicone foam and rubber. The acrylic adhesive offers high adhesion to a wide range of materials and excellent heated shear properties. Engineered for bonding dissimilar materials Excellent conformability Maintains performance at high temperatures Silicone PSA gives a superior bond to silicone materials, including foams and LSR substrates Maximum Service Temperature 350°F (177°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion (Acrylic) 70 oz/in (19.45 N/25mm) Peel Adhesion (Silicone) 72 oz/in (20.00 N/25mm) Product Thickness (Total) 5.50 mils (0.140 mm) Shear Adhesion >168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa) Tack (Acrylic) 42 oz (1191 g) Tack (Silicone) 38 oz (1077 g)

SA1911 is a double-coated, double-linered polyester (PET) tape with a silicone adhesive on the PET side and an acrylic adhesive on the Kraft side. SA1911 provides a solution for adhering silicone-based substrates to non-silicone materials. The silicone adhesive is designed for bonding to low surface energy materials, including silicone foam and rubber. The acrylic adhesive offers high adhesion to a wide range of materials and excellent heated shear properties.

  • Engineered for bonding dissimilar materials
  • Excellent conformability
  • Maintains performance at high temperatures
  • Silicone PSA gives a superior bond to silicone materials, including foams and LSR substrates

Maximum Service Temperature

350°F (177°C)

Minimum Service Temperature

-40°F (-40°C)

Peel Adhesion (Acrylic)

70 oz/in (19.45 N/25mm)

Peel Adhesion (Silicone)

72 oz/in (20.00 N/25mm)

Product Thickness (Total)

5.50 mils (0.140 mm)

Shear Adhesion

>168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa)

Tack (Acrylic)

42 oz (1191 g)

Tack (Silicone)

38 oz (1077 g)

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number SA1911
Product Name SA1911 – Polysil Silicone/Acrylic Double Coated Adhesive Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Polyester
Adhesive Double- Sided; Acrylic; Pressure Sensitive; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Lead Foil Tape - 421 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Lead
Thickness 0.0063 inches (0.1600 mm)
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Copper
Adhesive Double- Sided; Acrylic
View Details
Double Sided Tapes - 468370 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Transparent
Color Transparent
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details