Adhesive Applications BP162 – 1/16″ Black Polyethylene Double Coated Foam Tape BP162

Description
BP162 is a 1/16” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose acrylic-based adhesive with a 4 mil blue poly liner. Easily die cut High immediate bond Great chemical resistance Low compression set Better conformability, cushioning, & vibration damping Maximum Service Temperature 180°F (82°C) Minimum Service Temperature 10°F (-12°C) Peel Adhesion 85 oz/in (23.62 N/25mm) Product Thickness (Total) 66.10 mils (1.679 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 28 oz (794 g)
Description
BP162 is a 1/16” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose acrylic-based adhesive with a 4 mil blue poly liner. Easily die cut High immediate bond Great chemical resistance Low compression set Better conformability, cushioning, & vibration damping Maximum Service Temperature 180°F (82°C) Minimum Service Temperature 10°F (-12°C) Peel Adhesion 85 oz/in (23.62 N/25mm) Product Thickness (Total) 66.10 mils (1.679 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 28 oz (794 g)

Suppliers

Company
Product
Description
Supplier Links
BP162 – 1/16″ Black Polyethylene Double Coated Foam Tape - BP162 - Adhesive Applications
Easthampton, MA, United States
BP162 – 1/16″ Black Polyethylene Double Coated Foam Tape
BP162
BP162 – 1/16″ Black Polyethylene Double Coated Foam Tape BP162
BP162 is a 1/16” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose acrylic-based adhesive with a 4 mil blue poly liner. Easily die cut High immediate bond Great chemical resistance Low compression set Better conformability, cushioning, & vibration damping Maximum Service Temperature 180°F (82°C) Minimum Service Temperature 10°F (-12°C) Peel Adhesion 85 oz/in (23.62 N/25mm) Product Thickness (Total) 66.10 mils (1.679 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 28 oz (794 g)

BP162 is a 1/16” thick black closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose acrylic-based adhesive with a 4 mil blue poly liner.

  • Easily die cut
  • High immediate bond
  • Great chemical resistance
  • Low compression set
  • Better conformability, cushioning, & vibration damping

Maximum Service Temperature

180°F (82°C)

Minimum Service Temperature

10°F (-12°C)

Peel Adhesion

85 oz/in (23.62 N/25mm)

Product Thickness (Total)

66.10 mils (1.679 mm)

Shear Adhesion

>24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa)

Tack

28 oz (794 g)

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number BP162
Product Name BP162 – 1/16″ Black Polyethylene Double Coated Foam Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Black
Backing Foam
Adhesive Double- Sided; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 227861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive Tape; Industrial Tape
Color Black
Backing Acrylic / Acrylate; Foam; Plastic / Polymer; Acrylic Foam
View Details
Tackified Acrylic Transfer Tape - 75505 - Budnick Converting, Inc.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Transfer
Thickness 0.0020 inches (0.0508 mm)
View Details
Polyimide Tape - 22-50MM - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details