Adhesive Applications 4416B-1 – 1/16″ Grey Polyethylene Single Coated Foam Tape 4416B-1

Description
4416B-1 is a 1/16” thick grey closed-cell, crosslinked polyethylene foam coated on one side with a high-performance acrylic-based adhesive with an easy release 4 mil blue poly liner. Easily die cut Low application temperature Great chemical resistance Low compression set Better conformability, cushioning, & vibration damping Maximum Service Temperature 180°F (82°C) Minimum Service Temperature 10°F (-12°C) Peel Adhesion 75 oz/in (20.84 N/25mm) Product Thickness (Total) 64.90 mils (1.648 mm) Shear Adhesion >168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa) Tack 28 oz (794 g)
Description
4416B-1 is a 1/16” thick grey closed-cell, crosslinked polyethylene foam coated on one side with a high-performance acrylic-based adhesive with an easy release 4 mil blue poly liner. Easily die cut Low application temperature Great chemical resistance Low compression set Better conformability, cushioning, & vibration damping Maximum Service Temperature 180°F (82°C) Minimum Service Temperature 10°F (-12°C) Peel Adhesion 75 oz/in (20.84 N/25mm) Product Thickness (Total) 64.90 mils (1.648 mm) Shear Adhesion >168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa) Tack 28 oz (794 g)

Suppliers

Company
Product
Description
Supplier Links
4416B-1 – 1/16″ Grey Polyethylene Single Coated Foam Tape - 4416B-1 - Adhesive Applications
Easthampton, MA, United States
4416B-1 – 1/16″ Grey Polyethylene Single Coated Foam Tape
4416B-1
4416B-1 – 1/16″ Grey Polyethylene Single Coated Foam Tape 4416B-1
4416B-1 is a 1/16” thick grey closed-cell, crosslinked polyethylene foam coated on one side with a high-performance acrylic-based adhesive with an easy release 4 mil blue poly liner. Easily die cut Low application temperature Great chemical resistance Low compression set Better conformability, cushioning, & vibration damping Maximum Service Temperature 180°F (82°C) Minimum Service Temperature 10°F (-12°C) Peel Adhesion 75 oz/in (20.84 N/25mm) Product Thickness (Total) 64.90 mils (1.648 mm) Shear Adhesion >168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa) Tack 28 oz (794 g)

4416B-1 is a 1/16” thick grey closed-cell, crosslinked polyethylene foam coated on one side with a high-performance acrylic-based adhesive with an easy release 4 mil blue poly liner.

  • Easily die cut
  • Low application temperature
  • Great chemical resistance
  • Low compression set
  • Better conformability, cushioning, & vibration damping

Maximum Service Temperature

180°F (82°C)

Minimum Service Temperature

10°F (-12°C)

Peel Adhesion

75 oz/in (20.84 N/25mm)

Product Thickness (Total)

64.90 mils (1.648 mm)

Shear Adhesion

>168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa)

Tack

28 oz (794 g)

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number 4416B-1
Product Name 4416B-1 – 1/16″ Grey Polyethylene Single Coated Foam Tape
Type Adhesive Tape; Industrial Tape
Color Grey
Backing Foam
Adhesive Single; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Fusion Tape - 608036-4 - TE Connectivity
Specs
Type Adhesive Tape
View Details
5 suppliers
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Aluminum Foil Discs - AF010MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details