Adhesive Applications S1001-1 – Polysil 1 Mil Clear Silicone Transfer Tape S1001-1

Description
PolySil™ S1001-1 silicone transfer adhesive is designed for high-performance applications requiring chemical resistance, excellent bond strength, and resistance to extreme temperatures (-100°F to 500°F). The 1 mil pressure-sensitive silicone adhesive is protected by two clear fluorosilicone coated polyester (PET) film liners. S1001-1 bonds well to metals, silicone foam, most plastics, and low-energy surfaces such as polyethylene and polypropylene. Excellent chemical resistance Excellent bond strength Performs in extreme temperatures UV resistant Passes (score 0) Primary Skin Irritation per ISO 10993-10 Passes (score 0) Cytotoxicity per ISO 10993-5 Maximum Service Temperature 500°F (260°C) Minimum Service Temperature -100°F (-73°C) Peel Adhesion 40 oz/in (11.11 N/25mm) Product Thickness (Total) 1.00 mils (0.025 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 40 oz (1134 g) Industry Automotive, Medical
Description
PolySil™ S1001-1 silicone transfer adhesive is designed for high-performance applications requiring chemical resistance, excellent bond strength, and resistance to extreme temperatures (-100°F to 500°F). The 1 mil pressure-sensitive silicone adhesive is protected by two clear fluorosilicone coated polyester (PET) film liners. S1001-1 bonds well to metals, silicone foam, most plastics, and low-energy surfaces such as polyethylene and polypropylene. Excellent chemical resistance Excellent bond strength Performs in extreme temperatures UV resistant Passes (score 0) Primary Skin Irritation per ISO 10993-10 Passes (score 0) Cytotoxicity per ISO 10993-5 Maximum Service Temperature 500°F (260°C) Minimum Service Temperature -100°F (-73°C) Peel Adhesion 40 oz/in (11.11 N/25mm) Product Thickness (Total) 1.00 mils (0.025 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 40 oz (1134 g) Industry Automotive, Medical

Suppliers

Company
Product
Description
Supplier Links
S1001-1 – Polysil 1 Mil Clear Silicone Transfer Tape - S1001-1 - Adhesive Applications
Easthampton, MA, United States
S1001-1 – Polysil 1 Mil Clear Silicone Transfer Tape
S1001-1
S1001-1 – Polysil 1 Mil Clear Silicone Transfer Tape S1001-1
PolySil™ S1001-1 silicone transfer adhesive is designed for high-performance applications requiring chemical resistance, excellent bond strength, and resistance to extreme temperatures (-100°F to 500°F). The 1 mil pressure-sensitive silicone adhesive is protected by two clear fluorosilicone coated polyester (PET) film liners. S1001-1 bonds well to metals, silicone foam, most plastics, and low-energy surfaces such as polyethylene and polypropylene. Excellent chemical resistance Excellent bond strength Performs in extreme temperatures UV resistant Passes (score 0) Primary Skin Irritation per ISO 10993-10 Passes (score 0) Cytotoxicity per ISO 10993-5 Maximum Service Temperature 500°F (260°C) Minimum Service Temperature -100°F (-73°C) Peel Adhesion 40 oz/in (11.11 N/25mm) Product Thickness (Total) 1.00 mils (0.025 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 40 oz (1134 g) Industry Automotive, Medical

PolySil™ S1001-1 silicone transfer adhesive is designed for high-performance applications requiring chemical resistance, excellent bond strength, and resistance to extreme temperatures (-100°F to 500°F). The 1 mil pressure-sensitive silicone adhesive is protected by two clear fluorosilicone coated polyester (PET) film liners. S1001-1 bonds well to metals, silicone foam, most plastics, and low-energy surfaces such as polyethylene and polypropylene.

  • Excellent chemical resistance
  • Excellent bond strength
  • Performs in extreme temperatures
  • UV resistant
  • Passes (score 0) Primary Skin Irritation per ISO 10993-10
  • Passes (score 0) Cytotoxicity per ISO 10993-5

Maximum Service Temperature

500°F (260°C)

Minimum Service Temperature

-100°F (-73°C)

Peel Adhesion

40 oz/in (11.11 N/25mm)

Product Thickness (Total)

1.00 mils (0.025 mm)

Shear Adhesion

168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa)

Tack

40 oz (1134 g)

Industry

Automotive, Medical

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number S1001-1
Product Name S1001-1 – Polysil 1 Mil Clear Silicone Transfer Tape
Type Medical; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features UV or Weather Resistant
Color Clear
Adhesive Transfer; Pressure Sensitive; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Lead Foil Discs - LF01062 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details