Adhesive Applications A135DC – Double Coated Polyester Acrylic Adhesive Tape A135DC

Description
A135DC is a double-coated polyester (PET) film tape coated on both sides with an extremely aggressive acrylic pressure-sensitive adhesive (PSA). Designed for superior bonding and conformability to irregular surfaces, A135DC provides a permanent bond on foams, plastics, metals, and composite materials subjected to a broad range of environmental conditions. High peel and tack with moderate shear properties Excellent UV and moisture resistance Strong adhesion even at reduced thickness, for low profile applications PET film carrier provides dimensional strength Bonds to a wide variety of ether and ester foams, metals, glass, ceramics, plastics, and composite materials Maximum Service Temperature 220°F (104°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 130 oz/in (36.12 N/25mm) Product Thickness (Total) 8.00 mils (0.203 mm) Shear Adhesion 12 hrs @ 2.2 psi (12 hrs @ 15.2 kPa) Tack 42 oz (1191 g) Industry Appliances, Automotive
Description
A135DC is a double-coated polyester (PET) film tape coated on both sides with an extremely aggressive acrylic pressure-sensitive adhesive (PSA). Designed for superior bonding and conformability to irregular surfaces, A135DC provides a permanent bond on foams, plastics, metals, and composite materials subjected to a broad range of environmental conditions. High peel and tack with moderate shear properties Excellent UV and moisture resistance Strong adhesion even at reduced thickness, for low profile applications PET film carrier provides dimensional strength Bonds to a wide variety of ether and ester foams, metals, glass, ceramics, plastics, and composite materials Maximum Service Temperature 220°F (104°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 130 oz/in (36.12 N/25mm) Product Thickness (Total) 8.00 mils (0.203 mm) Shear Adhesion 12 hrs @ 2.2 psi (12 hrs @ 15.2 kPa) Tack 42 oz (1191 g) Industry Appliances, Automotive

Suppliers

Company
Product
Description
Supplier Links
A135DC – Double Coated Polyester Acrylic Adhesive Tape - A135DC - Adhesive Applications
Easthampton, MA, United States
A135DC – Double Coated Polyester Acrylic Adhesive Tape
A135DC
A135DC – Double Coated Polyester Acrylic Adhesive Tape A135DC
A135DC is a double-coated polyester (PET) film tape coated on both sides with an extremely aggressive acrylic pressure-sensitive adhesive (PSA). Designed for superior bonding and conformability to irregular surfaces, A135DC provides a permanent bond on foams, plastics, metals, and composite materials subjected to a broad range of environmental conditions. High peel and tack with moderate shear properties Excellent UV and moisture resistance Strong adhesion even at reduced thickness, for low profile applications PET film carrier provides dimensional strength Bonds to a wide variety of ether and ester foams, metals, glass, ceramics, plastics, and composite materials Maximum Service Temperature 220°F (104°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 130 oz/in (36.12 N/25mm) Product Thickness (Total) 8.00 mils (0.203 mm) Shear Adhesion 12 hrs @ 2.2 psi (12 hrs @ 15.2 kPa) Tack 42 oz (1191 g) Industry Appliances, Automotive

A135DC is a double-coated polyester (PET) film tape coated on both sides with an extremely aggressive acrylic pressure-sensitive adhesive (PSA). Designed for superior bonding and conformability to irregular surfaces, A135DC provides a permanent bond on foams, plastics, metals, and composite materials subjected to a broad range of environmental conditions.

  • High peel and tack with moderate shear properties
  • Excellent UV and moisture resistance
  • Strong adhesion even at reduced thickness, for low profile applications
  • PET film carrier provides dimensional strength
  • Bonds to a wide variety of ether and ester foams, metals, glass, ceramics, plastics, and composite materials

Maximum Service Temperature

220°F (104°C)

Minimum Service Temperature

-40°F (-40°C)

Peel Adhesion

130 oz/in (36.12 N/25mm)

Product Thickness (Total)

8.00 mils (0.203 mm)

Shear Adhesion

12 hrs @ 2.2 psi (12 hrs @ 15.2 kPa)

Tack

42 oz (1191 g)

Industry

Appliances, Automotive

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number A135DC
Product Name A135DC – Double Coated Polyester Acrylic Adhesive Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Permanent; UV or Weather Resistant
Backing Polyester
Adhesive Double- Sided; Acrylic; Pressure Sensitive
Unlock Full Specs
to access all available technical data

Similar Products

E-Z Peel™ Discs - EZ00187 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details