Adhesive Applications AMF16 – 1/16″ White Polyethylene Double Coated Medical Foam Tape AMF16

Description
AMF16 is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance medical-grade acrylic adhesive designed for skin contact. AMF16 provides a reliable bond for mounting electrodes, grounding pads, and other skin contact medical devices. Provides a strong, moisture-resistant bond Adheres well to skin for up to 48 hours Medical grade acrylic adhesive passes Cytotoxicity (score 0) per ISO 10993-5 Medical grade acrylic adhesive passes Primary Skin Irritation (index 0.0) per ISO 10993-10 Maximum Service Temperature 180°F (82°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 90 oz/in (25.00 N/25mm) Product Thickness (Total) 66.10 mils (1.679 mm) Shear Adhesion >48 hrs @ 2.2 psi (>48 hrs @ 15.2 kPa) Tack 30 oz (851 g) Industry Medical
Description
AMF16 is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance medical-grade acrylic adhesive designed for skin contact. AMF16 provides a reliable bond for mounting electrodes, grounding pads, and other skin contact medical devices. Provides a strong, moisture-resistant bond Adheres well to skin for up to 48 hours Medical grade acrylic adhesive passes Cytotoxicity (score 0) per ISO 10993-5 Medical grade acrylic adhesive passes Primary Skin Irritation (index 0.0) per ISO 10993-10 Maximum Service Temperature 180°F (82°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 90 oz/in (25.00 N/25mm) Product Thickness (Total) 66.10 mils (1.679 mm) Shear Adhesion >48 hrs @ 2.2 psi (>48 hrs @ 15.2 kPa) Tack 30 oz (851 g) Industry Medical

Suppliers

Company
Product
Description
Supplier Links
AMF16 – 1/16″ White Polyethylene Double Coated Medical Foam Tape - AMF16 - Adhesive Applications
Easthampton, MA, United States
AMF16 – 1/16″ White Polyethylene Double Coated Medical Foam Tape
AMF16
AMF16 – 1/16″ White Polyethylene Double Coated Medical Foam Tape AMF16
AMF16 is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance medical-grade acrylic adhesive designed for skin contact. AMF16 provides a reliable bond for mounting electrodes, grounding pads, and other skin contact medical devices. Provides a strong, moisture-resistant bond Adheres well to skin for up to 48 hours Medical grade acrylic adhesive passes Cytotoxicity (score 0) per ISO 10993-5 Medical grade acrylic adhesive passes Primary Skin Irritation (index 0.0) per ISO 10993-10 Maximum Service Temperature 180°F (82°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 90 oz/in (25.00 N/25mm) Product Thickness (Total) 66.10 mils (1.679 mm) Shear Adhesion >48 hrs @ 2.2 psi (>48 hrs @ 15.2 kPa) Tack 30 oz (851 g) Industry Medical

AMF16 is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance medical-grade acrylic adhesive designed for skin contact. AMF16 provides a reliable bond for mounting electrodes, grounding pads, and other skin contact medical devices.

  • Provides a strong, moisture-resistant bond
  • Adheres well to skin for up to 48 hours
  • Medical grade acrylic adhesive passes Cytotoxicity (score 0) per ISO 10993-5
  • Medical grade acrylic adhesive passes Primary Skin Irritation (index 0.0) per ISO 10993-10

Maximum Service Temperature

180°F (82°C)

Minimum Service Temperature

-40°F (-40°C)

Peel Adhesion

90 oz/in (25.00 N/25mm)

Product Thickness (Total)

66.10 mils (1.679 mm)

Shear Adhesion

>48 hrs @ 2.2 psi (>48 hrs @ 15.2 kPa)

Tack

30 oz (851 g)

Industry

Medical

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number AMF16
Product Name AMF16 – 1/16″ White Polyethylene Double Coated Medical Foam Tape
Type Medical; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color White
Backing Foam
Adhesive Double- Sided; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Fusion Tape - 605262-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
6 suppliers
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Aluminum Foil Discs - AF04750 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details