Adhesive Applications 4308B-1 – 1/8″ Black Polyethylene Single Coated Foam Tape 4308B-1

Description
4308B-1 is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated on one side with a high-performance acrylic-based adhesive with an easy-release blue poly liner. Easily die cut Low application temperature Great chemical resistance Low compression set Best conformability, cushioning, & vibration damping Maximum Service Temperature 180°F (82°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 75 oz/in (20.84 N/25mm) Product Thickness (Total) 127.40 mils (3.297 mm) Shear Adhesion >168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa) Tack 28 oz (794 g)
Description
4308B-1 is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated on one side with a high-performance acrylic-based adhesive with an easy-release blue poly liner. Easily die cut Low application temperature Great chemical resistance Low compression set Best conformability, cushioning, & vibration damping Maximum Service Temperature 180°F (82°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 75 oz/in (20.84 N/25mm) Product Thickness (Total) 127.40 mils (3.297 mm) Shear Adhesion >168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa) Tack 28 oz (794 g)

Suppliers

Company
Product
Description
Supplier Links
4308B-1 – 1/8″ Black Polyethylene Single Coated Foam Tape - 4308B-1 - Adhesive Applications
Easthampton, MA, United States
4308B-1 – 1/8″ Black Polyethylene Single Coated Foam Tape
4308B-1
4308B-1 – 1/8″ Black Polyethylene Single Coated Foam Tape 4308B-1
4308B-1 is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated on one side with a high-performance acrylic-based adhesive with an easy-release blue poly liner. Easily die cut Low application temperature Great chemical resistance Low compression set Best conformability, cushioning, & vibration damping Maximum Service Temperature 180°F (82°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 75 oz/in (20.84 N/25mm) Product Thickness (Total) 127.40 mils (3.297 mm) Shear Adhesion >168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa) Tack 28 oz (794 g)

4308B-1 is a 1/8” thick black closed-cell, crosslinked polyethylene foam coated on one side with a high-performance acrylic-based adhesive with an easy-release blue poly liner.

  • Easily die cut
  • Low application temperature
  • Great chemical resistance
  • Low compression set
  • Best conformability, cushioning, & vibration damping

Maximum Service Temperature

180°F (82°C)

Minimum Service Temperature

-40°F (-40°C)

Peel Adhesion

75 oz/in (20.84 N/25mm)

Product Thickness (Total)

127.40 mils (3.297 mm)

Shear Adhesion

>168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa)

Tack

28 oz (794 g)

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number 4308B-1
Product Name 4308B-1 – 1/8″ Black Polyethylene Single Coated Foam Tape
Type Adhesive Tape; Industrial Tape
Color Black
Backing Foam
Adhesive Single; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

UHMW Polyethylene Tape - 403-5 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; UHMW Polyethylene Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Heat seal Tape series - PET6 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details