Adhesive Applications WW0125 – 1/8″ White Polyethylene Double Coated Foam Tape WW0125

Description
WW0125 is a 1/8” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose rubber-based adhesive with a white kraft liner. Easily die cut High immediate bond Great chemical resistance Low compression set Best conformability, cushioning, & vibration damping Maximum Service Temperature 155°F (68°C) Minimum Service Temperature 50°F (10°C) Peel Adhesion 75 oz/in (20.84 N/25mm) Product Thickness (Total) 128.60 mils (3.266 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 33 oz (936 g)
Description
WW0125 is a 1/8” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose rubber-based adhesive with a white kraft liner. Easily die cut High immediate bond Great chemical resistance Low compression set Best conformability, cushioning, & vibration damping Maximum Service Temperature 155°F (68°C) Minimum Service Temperature 50°F (10°C) Peel Adhesion 75 oz/in (20.84 N/25mm) Product Thickness (Total) 128.60 mils (3.266 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 33 oz (936 g)

Suppliers

Company
Product
Description
Supplier Links
WW0125 – 1/8″ White Polyethylene Double Coated Foam Tape - WW0125 - Adhesive Applications
Easthampton, MA, United States
WW0125 – 1/8″ White Polyethylene Double Coated Foam Tape
WW0125
WW0125 – 1/8″ White Polyethylene Double Coated Foam Tape WW0125
WW0125 is a 1/8” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose rubber-based adhesive with a white kraft liner. Easily die cut High immediate bond Great chemical resistance Low compression set Best conformability, cushioning, & vibration damping Maximum Service Temperature 155°F (68°C) Minimum Service Temperature 50°F (10°C) Peel Adhesion 75 oz/in (20.84 N/25mm) Product Thickness (Total) 128.60 mils (3.266 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 33 oz (936 g)

WW0125 is a 1/8” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose rubber-based adhesive with a white kraft liner.

  • Easily die cut
  • High immediate bond
  • Great chemical resistance
  • Low compression set
  • Best conformability, cushioning, & vibration damping

Maximum Service Temperature

155°F (68°C)

Minimum Service Temperature

50°F (10°C)

Peel Adhesion

75 oz/in (20.84 N/25mm)

Product Thickness (Total)

128.60 mils (3.266 mm)

Shear Adhesion

>24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa)

Tack

33 oz (936 g)

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number WW0125
Product Name WW0125 – 1/8″ White Polyethylene Double Coated Foam Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color White
Backing Foam
Adhesive Double- Sided; Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Tape - S1278-01-ND - DigiKey
TE Connectivity
Specs
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Color Black
View Details
2 suppliers
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Kwiky Dot™ Discs - KD02750 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details