Adhesive Applications A215B – Black Ultra High Tack Double Coated Acrylic Film Tape A215B

Description
A215B is a black double-coated polyester film tape coated on both sides with 1.5 mils of a high tack acrylic adhesive. The 2 mil PET carrier is colored black for visibility. This product is designed for tabbing tape or other applications where rigidity is needed. The product is supplied on a kraft release liner. Excellent immediate bond Black color for visibility in tape detectors 2 mil PET carrier provides rigidity Good UV and aging resistance Maximum Service Temperature 220°F (104°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 62 oz/in (17.23 N/25mm) Product Thickness (Total) 5.00 mils (0.127 mm) Shear Adhesion 100 hrs @ 2.2 psi (100 hrs @ 15.2 kPa) Tack 45 oz (1276 g)
Description
A215B is a black double-coated polyester film tape coated on both sides with 1.5 mils of a high tack acrylic adhesive. The 2 mil PET carrier is colored black for visibility. This product is designed for tabbing tape or other applications where rigidity is needed. The product is supplied on a kraft release liner. Excellent immediate bond Black color for visibility in tape detectors 2 mil PET carrier provides rigidity Good UV and aging resistance Maximum Service Temperature 220°F (104°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 62 oz/in (17.23 N/25mm) Product Thickness (Total) 5.00 mils (0.127 mm) Shear Adhesion 100 hrs @ 2.2 psi (100 hrs @ 15.2 kPa) Tack 45 oz (1276 g)

Suppliers

Company
Product
Description
Supplier Links
A215B – Black Ultra High Tack Double Coated Acrylic Film Tape - A215B - Adhesive Applications
Easthampton, MA, United States
A215B – Black Ultra High Tack Double Coated Acrylic Film Tape
A215B
A215B – Black Ultra High Tack Double Coated Acrylic Film Tape A215B
A215B is a black double-coated polyester film tape coated on both sides with 1.5 mils of a high tack acrylic adhesive. The 2 mil PET carrier is colored black for visibility. This product is designed for tabbing tape or other applications where rigidity is needed. The product is supplied on a kraft release liner. Excellent immediate bond Black color for visibility in tape detectors 2 mil PET carrier provides rigidity Good UV and aging resistance Maximum Service Temperature 220°F (104°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 62 oz/in (17.23 N/25mm) Product Thickness (Total) 5.00 mils (0.127 mm) Shear Adhesion 100 hrs @ 2.2 psi (100 hrs @ 15.2 kPa) Tack 45 oz (1276 g)

A215B is a black double-coated polyester film tape coated on both sides with 1.5 mils of a high tack acrylic adhesive. The 2 mil PET carrier is colored black for visibility. This product is designed for tabbing tape or other applications where rigidity is needed. The product is supplied on a kraft release liner.

  • Excellent immediate bond
  • Black color for visibility in tape detectors
  • 2 mil PET carrier provides rigidity
  • Good UV and aging resistance

Maximum Service Temperature

220°F (104°C)

Minimum Service Temperature

-40°F (-40°C)

Peel Adhesion

62 oz/in (17.23 N/25mm)

Product Thickness (Total)

5.00 mils (0.127 mm)

Shear Adhesion

100 hrs @ 2.2 psi (100 hrs @ 15.2 kPa)

Tack

45 oz (1276 g)

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number A215B
Product Name A215B – Black Ultra High Tack Double Coated Acrylic Film Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features UV or Weather Resistant
Color Black
Backing Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Unsupported Adhesive Transfer - U616A - Budnick Converting, Inc.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Transfer
Thickness 0.0050 inches (0.1270 mm)
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Copper
Adhesive Double- Sided; Acrylic
View Details
Foam Tapes - 2050984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Black
Backing Foam; Plastic / Polymer; Polyvinyl Chloride; Pvc foam
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details