Adhesive Applications ACT20 – Conductive Transfer Acrylic Adhesive Tape ACT20

Description
ACT20 is an unsupported solvent acrylic transfer PSA that conducts electricity anisotropically through the adhesive thickness. This adhesive system offers good quick stick and shear properties with extremely low electrical resistance. Z-axis conductivity Conformable and flexible conductive Fast wet out capabilities to most surfaces Resistivity < 0.005 Ω Volume Resistance < 6 Ω·cm Maximum Service Temperature 250°F (121°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 65 oz/in (18.06 N/25mm) Product Thickness (Total) 2.00 mils (0.051 mm) Shear Adhesion 24 hrs @ 2.2 psi (24 hrs @ 15.2 kPa) Tack 35 oz (992 g) Industry Electronics
Description
ACT20 is an unsupported solvent acrylic transfer PSA that conducts electricity anisotropically through the adhesive thickness. This adhesive system offers good quick stick and shear properties with extremely low electrical resistance. Z-axis conductivity Conformable and flexible conductive Fast wet out capabilities to most surfaces Resistivity < 0.005 Ω Volume Resistance < 6 Ω·cm Maximum Service Temperature 250°F (121°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 65 oz/in (18.06 N/25mm) Product Thickness (Total) 2.00 mils (0.051 mm) Shear Adhesion 24 hrs @ 2.2 psi (24 hrs @ 15.2 kPa) Tack 35 oz (992 g) Industry Electronics

Suppliers

Company
Product
Description
Supplier Links
ACT20 – Conductive Transfer Acrylic Adhesive Tape - ACT20 - Adhesive Applications
Easthampton, MA, United States
ACT20 – Conductive Transfer Acrylic Adhesive Tape
ACT20
ACT20 – Conductive Transfer Acrylic Adhesive Tape ACT20
ACT20 is an unsupported solvent acrylic transfer PSA that conducts electricity anisotropically through the adhesive thickness. This adhesive system offers good quick stick and shear properties with extremely low electrical resistance. Z-axis conductivity Conformable and flexible conductive Fast wet out capabilities to most surfaces Resistivity < 0.005 Ω Volume Resistance < 6 Ω·cm Maximum Service Temperature 250°F (121°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 65 oz/in (18.06 N/25mm) Product Thickness (Total) 2.00 mils (0.051 mm) Shear Adhesion 24 hrs @ 2.2 psi (24 hrs @ 15.2 kPa) Tack 35 oz (992 g) Industry Electronics

ACT20 is an unsupported solvent acrylic transfer PSA that conducts electricity anisotropically through the adhesive thickness. This adhesive system offers good quick stick and shear properties with extremely low electrical resistance.

  • Z-axis conductivity
  • Conformable and flexible conductive
  • Fast wet out capabilities to most surfaces
  • Resistivity < 0.005 Ω
  • Volume Resistance < 6 Ω·cm

Maximum Service Temperature

250°F (121°C)

Minimum Service Temperature

-40°F (-40°C)

Peel Adhesion

65 oz/in (18.06 N/25mm)

Product Thickness (Total)

2.00 mils (0.051 mm)

Shear Adhesion

24 hrs @ 2.2 psi (24 hrs @ 15.2 kPa)

Tack

35 oz (992 g)

Industry

Electronics

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number ACT20
Product Name ACT20 – Conductive Transfer Acrylic Adhesive Tape
Type Duct; Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Tape - 2508723-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Electroplaters Vinyl Tape - EV00125 - Caplugs
Specs
Type Adhesive Tape
Backing Polyvinyl Chloride; Vinyl Tape
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details