Adhesive Applications S5832R – Polysil Red Self-Wound Silicone Adhesive Tape S5832R

Description
PolySil™ S5832R is a self-wound polyester film tape coated with a red high-temperature silicone adhesive, designed for precision die cutting & masking applications where temperature resistance is a critical requirement. The silicone adhesive is formulated to provide secure protection for powder coating, anodizing, wave soldering, and plating applications. Controlled adhesion level allows clean removal High temperature, chemical resistant silicone Thin polyester backing allows for conformability Red color for easy visual identification Maximum Service Temperature 350°F (177°C) Minimum Service Temperature -60°F (-51°C) Peel Adhesion 12 oz/in (3.33 N/25mm) Product Thickness (Total) 3.50 mils (0.089 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 13 oz (369 g)
Description
PolySil™ S5832R is a self-wound polyester film tape coated with a red high-temperature silicone adhesive, designed for precision die cutting & masking applications where temperature resistance is a critical requirement. The silicone adhesive is formulated to provide secure protection for powder coating, anodizing, wave soldering, and plating applications. Controlled adhesion level allows clean removal High temperature, chemical resistant silicone Thin polyester backing allows for conformability Red color for easy visual identification Maximum Service Temperature 350°F (177°C) Minimum Service Temperature -60°F (-51°C) Peel Adhesion 12 oz/in (3.33 N/25mm) Product Thickness (Total) 3.50 mils (0.089 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 13 oz (369 g)

Suppliers

Company
Product
Description
Supplier Links
S5832R – Polysil Red Self-Wound Silicone Adhesive Tape - S5832R - Adhesive Applications
Easthampton, MA, United States
S5832R – Polysil Red Self-Wound Silicone Adhesive Tape
S5832R
S5832R – Polysil Red Self-Wound Silicone Adhesive Tape S5832R
PolySil™ S5832R is a self-wound polyester film tape coated with a red high-temperature silicone adhesive, designed for precision die cutting & masking applications where temperature resistance is a critical requirement. The silicone adhesive is formulated to provide secure protection for powder coating, anodizing, wave soldering, and plating applications. Controlled adhesion level allows clean removal High temperature, chemical resistant silicone Thin polyester backing allows for conformability Red color for easy visual identification Maximum Service Temperature 350°F (177°C) Minimum Service Temperature -60°F (-51°C) Peel Adhesion 12 oz/in (3.33 N/25mm) Product Thickness (Total) 3.50 mils (0.089 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 13 oz (369 g)

PolySil™ S5832R is a self-wound polyester film tape coated with a red high-temperature silicone adhesive, designed for precision die cutting & masking applications where temperature resistance is a critical requirement. The silicone adhesive is formulated to provide secure protection for powder coating, anodizing, wave soldering, and plating applications.

  • Controlled adhesion level allows clean removal
  • High temperature, chemical resistant silicone
  • Thin polyester backing allows for conformability
  • Red color for easy visual identification

Maximum Service Temperature

350°F (177°C)

Minimum Service Temperature

-60°F (-51°C)

Peel Adhesion

12 oz/in (3.33 N/25mm)

Product Thickness (Total)

3.50 mils (0.089 mm)

Shear Adhesion

168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa)

Tack

13 oz (369 g)

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number S5832R
Product Name S5832R – Polysil Red Self-Wound Silicone Adhesive Tape
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable
Color Red
Backing Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Tape - 2508744-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Kwiky Dot™ Discs - KD00719 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details