Adhesive Applications ATS32DC – Double Coated Tissue Acrylic Adhesive Tape ATS32DC

Description
ATS32DC is a double coated tissue tape, coated on both sides with 3.2 mil of an extremely aggressive acrylic adhesive. Designed for superior bonding and conformability to irregular surfaces, ATS32DC provides a permanent bond on foams, plastics, metals, and composite materials subjected to a broad range of environmental conditions. The product is supplied on a 76# polycoated kraft liner. Heavy adhesive mass aids adhesion to rough or irregular surfaces Excellent UV and moisture resistance High peel and tack with moderate shear properties Conformable, hand tearable tissue carrier Bonds to a wide variety of ether and ester foams, metals, glass, ceramics, plastics, and composite materials Maximum Service Temperature 220°F (104°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 120 oz/in (33.34 N/25mm) Product Thickness (Total) 7.10 mils (0.180 mm) Shear Adhesion 16 hrs @ 2.2 psi (16 hrs @ 15.2 kPa) Tack 42 oz (1191 g) Industry Automotive
Description
ATS32DC is a double coated tissue tape, coated on both sides with 3.2 mil of an extremely aggressive acrylic adhesive. Designed for superior bonding and conformability to irregular surfaces, ATS32DC provides a permanent bond on foams, plastics, metals, and composite materials subjected to a broad range of environmental conditions. The product is supplied on a 76# polycoated kraft liner. Heavy adhesive mass aids adhesion to rough or irregular surfaces Excellent UV and moisture resistance High peel and tack with moderate shear properties Conformable, hand tearable tissue carrier Bonds to a wide variety of ether and ester foams, metals, glass, ceramics, plastics, and composite materials Maximum Service Temperature 220°F (104°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 120 oz/in (33.34 N/25mm) Product Thickness (Total) 7.10 mils (0.180 mm) Shear Adhesion 16 hrs @ 2.2 psi (16 hrs @ 15.2 kPa) Tack 42 oz (1191 g) Industry Automotive

Suppliers

Company
Product
Description
Supplier Links
ATS32DC – Double Coated Tissue Acrylic Adhesive Tape - ATS32DC - Adhesive Applications
Easthampton, MA, United States
ATS32DC – Double Coated Tissue Acrylic Adhesive Tape
ATS32DC
ATS32DC – Double Coated Tissue Acrylic Adhesive Tape ATS32DC
ATS32DC is a double coated tissue tape, coated on both sides with 3.2 mil of an extremely aggressive acrylic adhesive. Designed for superior bonding and conformability to irregular surfaces, ATS32DC provides a permanent bond on foams, plastics, metals, and composite materials subjected to a broad range of environmental conditions. The product is supplied on a 76# polycoated kraft liner. Heavy adhesive mass aids adhesion to rough or irregular surfaces Excellent UV and moisture resistance High peel and tack with moderate shear properties Conformable, hand tearable tissue carrier Bonds to a wide variety of ether and ester foams, metals, glass, ceramics, plastics, and composite materials Maximum Service Temperature 220°F (104°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 120 oz/in (33.34 N/25mm) Product Thickness (Total) 7.10 mils (0.180 mm) Shear Adhesion 16 hrs @ 2.2 psi (16 hrs @ 15.2 kPa) Tack 42 oz (1191 g) Industry Automotive

ATS32DC is a double coated tissue tape, coated on both sides with 3.2 mil of an extremely aggressive acrylic adhesive. Designed for superior bonding and conformability to irregular surfaces, ATS32DC provides a permanent bond on foams, plastics, metals, and composite materials subjected to a broad range of environmental conditions. The product is supplied on a 76# polycoated kraft liner.

  • Heavy adhesive mass aids adhesion to rough or irregular surfaces
  • Excellent UV and moisture resistance
  • High peel and tack with moderate shear properties
  • Conformable, hand tearable tissue carrier
  • Bonds to a wide variety of ether and ester foams, metals, glass, ceramics, plastics, and composite materials

Maximum Service Temperature

220°F (104°C)

Minimum Service Temperature

-40°F (-40°C)

Peel Adhesion

120 oz/in (33.34 N/25mm)

Product Thickness (Total)

7.10 mils (0.180 mm)

Shear Adhesion

16 hrs @ 2.2 psi (16 hrs @ 15.2 kPa)

Tack

42 oz (1191 g)

Industry

Automotive

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number ATS32DC
Product Name ATS32DC – Double Coated Tissue Acrylic Adhesive Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Permanent; UV or Weather Resistant
Backing Paper
Adhesive Double- Sided; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Tape - 2508737-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Powder Peel Blue Discs - PB02500 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details