Adhesive Applications R107P – Clear Self-Wound Rubber Adhesive Tape R107P

Description
R107P is a single-coated, self-wound transparent polypropylene (PP) film coated with a thin layer of a clear rubber adhesive. Despite the low adhesive thickness, the product bonds well to many surfaces and maintains adhesion at low temperatures. The conformable polypropylene backing is release coated for easy unwind. Excellent confomability Thin film and adhesive for low profile applications Maintains adhesion at low temperatures Strong adhesion to many substrates, including low surface energy materials Maximum Service Temperature 180°F (82°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 54 oz/in (17.78 N/25mm) Product Thickness (Total) 1.70 mils (0.043 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 20 oz (567 g)
Description
R107P is a single-coated, self-wound transparent polypropylene (PP) film coated with a thin layer of a clear rubber adhesive. Despite the low adhesive thickness, the product bonds well to many surfaces and maintains adhesion at low temperatures. The conformable polypropylene backing is release coated for easy unwind. Excellent confomability Thin film and adhesive for low profile applications Maintains adhesion at low temperatures Strong adhesion to many substrates, including low surface energy materials Maximum Service Temperature 180°F (82°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 54 oz/in (17.78 N/25mm) Product Thickness (Total) 1.70 mils (0.043 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 20 oz (567 g)

Suppliers

Company
Product
Description
Supplier Links
R107P – Clear Self-Wound Rubber Adhesive Tape - R107P - Adhesive Applications
Easthampton, MA, United States
R107P – Clear Self-Wound Rubber Adhesive Tape
R107P
R107P – Clear Self-Wound Rubber Adhesive Tape R107P
R107P is a single-coated, self-wound transparent polypropylene (PP) film coated with a thin layer of a clear rubber adhesive. Despite the low adhesive thickness, the product bonds well to many surfaces and maintains adhesion at low temperatures. The conformable polypropylene backing is release coated for easy unwind. Excellent confomability Thin film and adhesive for low profile applications Maintains adhesion at low temperatures Strong adhesion to many substrates, including low surface energy materials Maximum Service Temperature 180°F (82°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 54 oz/in (17.78 N/25mm) Product Thickness (Total) 1.70 mils (0.043 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 20 oz (567 g)

R107P is a single-coated, self-wound transparent polypropylene (PP) film coated with a thin layer of a clear rubber adhesive. Despite the low adhesive thickness, the product bonds well to many surfaces and maintains adhesion at low temperatures. The conformable polypropylene backing is release coated for easy unwind.

  • Excellent confomability
  • Thin film and adhesive for low profile applications
  • Maintains adhesion at low temperatures
  • Strong adhesion to many substrates, including low surface energy materials

Maximum Service Temperature

180°F (82°C)

Minimum Service Temperature

-40°F (-40°C)

Peel Adhesion

54 oz/in (17.78 N/25mm)

Product Thickness (Total)

1.70 mils (0.043 mm)

Shear Adhesion

168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa)

Tack

20 oz (567 g)

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number R107P
Product Name R107P – Clear Self-Wound Rubber Adhesive Tape
Type Adhesive Tape; Industrial Tape
Features Transparent
Color Clear
Backing Plastic / Polymer
Unlock Full Specs
to access all available technical data

Similar Products

White PE Foam Double Coated Rubber - 2232 - Budnick Converting, Inc.
Specs
Type Foam Bonding Tape; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Polyimide Tape - 22-5MM - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details