Adhesive Applications APR1608 – Permanent/Removable Double Coated Acrylic Adhesive Tape APR1608

Description
APR1608 is a differential double coated polyester (PET) film tape, coated on the exposed side with a strong permanent acrylic adhesive and on the liner side with an ultra-removable acrylic adhesive. The product is designed for adhesion to a wide variety of materials on the exposed side, and residue-free removability on the liner side. Permanent / removable acrylic tape Low adhesion acrylic removes with no residue Great UV and temperature resistance Excellent conformability Permanent acrylic bonds to a wide variety of substrates, including LSE materials Maximum Service Temperature 250°F (121°C) Minimum Service Temperature -20°F (-29°C) Peel Adhesion (Liner) 2 oz/in (0.56 N/25mm) Peel Adhesion (Exposed) 60 oz/in (16.67 N/25mm) Product Thickness (Total) 3.50 mils (0.089 mm) Shear Adhesion (Liner) >168 hrs @ 2.2 psi (>168hrs @ 15.2 kPa) Shear Adhesion (Exposed) >168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa) Tack (Liner) 30 oz (851 g) Tack (Exposed) 45 oz (1100 g) Industry Graphics
Description
APR1608 is a differential double coated polyester (PET) film tape, coated on the exposed side with a strong permanent acrylic adhesive and on the liner side with an ultra-removable acrylic adhesive. The product is designed for adhesion to a wide variety of materials on the exposed side, and residue-free removability on the liner side. Permanent / removable acrylic tape Low adhesion acrylic removes with no residue Great UV and temperature resistance Excellent conformability Permanent acrylic bonds to a wide variety of substrates, including LSE materials Maximum Service Temperature 250°F (121°C) Minimum Service Temperature -20°F (-29°C) Peel Adhesion (Liner) 2 oz/in (0.56 N/25mm) Peel Adhesion (Exposed) 60 oz/in (16.67 N/25mm) Product Thickness (Total) 3.50 mils (0.089 mm) Shear Adhesion (Liner) >168 hrs @ 2.2 psi (>168hrs @ 15.2 kPa) Shear Adhesion (Exposed) >168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa) Tack (Liner) 30 oz (851 g) Tack (Exposed) 45 oz (1100 g) Industry Graphics

Suppliers

Company
Product
Description
Supplier Links
APR1608 – Permanent/Removable Double Coated Acrylic Adhesive Tape - APR1608 - Adhesive Applications
Easthampton, MA, United States
APR1608 – Permanent/Removable Double Coated Acrylic Adhesive Tape
APR1608
APR1608 – Permanent/Removable Double Coated Acrylic Adhesive Tape APR1608
APR1608 is a differential double coated polyester (PET) film tape, coated on the exposed side with a strong permanent acrylic adhesive and on the liner side with an ultra-removable acrylic adhesive. The product is designed for adhesion to a wide variety of materials on the exposed side, and residue-free removability on the liner side. Permanent / removable acrylic tape Low adhesion acrylic removes with no residue Great UV and temperature resistance Excellent conformability Permanent acrylic bonds to a wide variety of substrates, including LSE materials Maximum Service Temperature 250°F (121°C) Minimum Service Temperature -20°F (-29°C) Peel Adhesion (Liner) 2 oz/in (0.56 N/25mm) Peel Adhesion (Exposed) 60 oz/in (16.67 N/25mm) Product Thickness (Total) 3.50 mils (0.089 mm) Shear Adhesion (Liner) >168 hrs @ 2.2 psi (>168hrs @ 15.2 kPa) Shear Adhesion (Exposed) >168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa) Tack (Liner) 30 oz (851 g) Tack (Exposed) 45 oz (1100 g) Industry Graphics

APR1608 is a differential double coated polyester (PET) film tape, coated on the exposed side with a strong permanent acrylic adhesive and on the liner side with an ultra-removable acrylic adhesive. The product is designed for adhesion to a wide variety of materials on the exposed side, and residue-free removability on the liner side.

  • Permanent / removable acrylic tape
  • Low adhesion acrylic removes with no residue Great UV and temperature resistance
  • Excellent conformability
  • Permanent acrylic bonds to a wide variety of substrates, including LSE materials

Maximum Service Temperature

250°F (121°C)

Minimum Service Temperature

-20°F (-29°C)

Peel Adhesion (Liner)

2 oz/in (0.56 N/25mm)

Peel Adhesion (Exposed)

60 oz/in (16.67 N/25mm)

Product Thickness (Total)

3.50 mils (0.089 mm)

Shear Adhesion (Liner)

>168 hrs @ 2.2 psi (>168hrs @ 15.2 kPa)

Shear Adhesion (Exposed)

>168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa)

Tack (Liner)

30 oz (851 g)

Tack (Exposed)

45 oz (1100 g)

Industry

Graphics

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number APR1608
Product Name APR1608 – Permanent/Removable Double Coated Acrylic Adhesive Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Permanent; Removable / Reusable; UV or Weather Resistant
Backing Polyester
Adhesive Double- Sided; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Fusion Tape - 1-608036-3 - TE Connectivity
Specs
Type Adhesive Tape
View Details
4 suppliers
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Anodizing Discs - AD012MM - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details