Adhesive Applications WW1125 – 1/8″ White Polyethylene Double Coated Foam Tape WW1125

Description
WW1125 is a 1/8” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature Great chemical resistance Low compression set Best conformability, cushioning, & vibration damping Maximum Service Temperature 180°F (82°C) Minimum Service Temperature 10°F (-12°C) Peel Adhesion 75 oz/in (20.84 N/25mm) Product Thickness (Total) 128.60 mils (3.266 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 28 oz (794 g)
Description
WW1125 is a 1/8” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature Great chemical resistance Low compression set Best conformability, cushioning, & vibration damping Maximum Service Temperature 180°F (82°C) Minimum Service Temperature 10°F (-12°C) Peel Adhesion 75 oz/in (20.84 N/25mm) Product Thickness (Total) 128.60 mils (3.266 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 28 oz (794 g)

Suppliers

Company
Product
Description
Supplier Links
WW1125 – 1/8″ White Polyethylene Double Coated Foam Tape - WW1125 - Adhesive Applications
Easthampton, MA, United States
WW1125 – 1/8″ White Polyethylene Double Coated Foam Tape
WW1125
WW1125 – 1/8″ White Polyethylene Double Coated Foam Tape WW1125
WW1125 is a 1/8” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose acrylic-based adhesive with a white kraft liner. Easily die cut Low application temperature Great chemical resistance Low compression set Best conformability, cushioning, & vibration damping Maximum Service Temperature 180°F (82°C) Minimum Service Temperature 10°F (-12°C) Peel Adhesion 75 oz/in (20.84 N/25mm) Product Thickness (Total) 128.60 mils (3.266 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 28 oz (794 g)

WW1125 is a 1/8” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose acrylic-based adhesive with a white kraft liner.

  • Easily die cut
  • Low application temperature
  • Great chemical resistance
  • Low compression set
  • Best conformability, cushioning, & vibration damping

Maximum Service Temperature

180°F (82°C)

Minimum Service Temperature

10°F (-12°C)

Peel Adhesion

75 oz/in (20.84 N/25mm)

Product Thickness (Total)

128.60 mils (3.266 mm)

Shear Adhesion

>24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa)

Tack

28 oz (794 g)

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number WW1125
Product Name WW1125 – 1/8″ White Polyethylene Double Coated Foam Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color White
Backing Foam
Adhesive Double- Sided; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Fusion Tape - 1-608036-4 - TE Connectivity
Specs
Type Adhesive Tape
View Details
5 suppliers
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Lead Foil Discs - LF00375 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details