Adhesive Applications 533HP – Rubber/Heat Activated Double Coated Tape 533HP

Description
533HP is a double-coated polyester tape with an aggressive rubber pressure-sensitive adhesive on the liner side and a heat-activated adhesive on the exposed side. This product is provided on a white, moisture stable, lay flat paper liner. Low 200°F heat activation temperature allows for easy lamination of parts Great shear properties Paper liner aides in die cutting processes Aggressive rubber adhesive bonds to a variety of surfaces, including low surface energy substrates Maximum Service Temperature 155°F (68°C) Minimum Service Temperature 50°F (10°C) Peel Adhesion 125 oz/in (34.73 N/25mm) Product Thickness (Total) 2.85 mils (0.072 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 70 oz (1985 g)
Description
533HP is a double-coated polyester tape with an aggressive rubber pressure-sensitive adhesive on the liner side and a heat-activated adhesive on the exposed side. This product is provided on a white, moisture stable, lay flat paper liner. Low 200°F heat activation temperature allows for easy lamination of parts Great shear properties Paper liner aides in die cutting processes Aggressive rubber adhesive bonds to a variety of surfaces, including low surface energy substrates Maximum Service Temperature 155°F (68°C) Minimum Service Temperature 50°F (10°C) Peel Adhesion 125 oz/in (34.73 N/25mm) Product Thickness (Total) 2.85 mils (0.072 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 70 oz (1985 g)

Suppliers

Company
Product
Description
Supplier Links
533HP – Rubber/Heat Activated Double Coated Tape - 533HP - Adhesive Applications
Easthampton, MA, United States
533HP – Rubber/Heat Activated Double Coated Tape
533HP
533HP – Rubber/Heat Activated Double Coated Tape 533HP
533HP is a double-coated polyester tape with an aggressive rubber pressure-sensitive adhesive on the liner side and a heat-activated adhesive on the exposed side. This product is provided on a white, moisture stable, lay flat paper liner. Low 200°F heat activation temperature allows for easy lamination of parts Great shear properties Paper liner aides in die cutting processes Aggressive rubber adhesive bonds to a variety of surfaces, including low surface energy substrates Maximum Service Temperature 155°F (68°C) Minimum Service Temperature 50°F (10°C) Peel Adhesion 125 oz/in (34.73 N/25mm) Product Thickness (Total) 2.85 mils (0.072 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 70 oz (1985 g)

533HP is a double-coated polyester tape with an aggressive rubber pressure-sensitive adhesive on the liner side and a heat-activated adhesive on the exposed side. This product is provided on a white, moisture stable, lay flat paper liner.

  • Low 200°F heat activation temperature allows for easy lamination of parts
  • Great shear properties
  • Paper liner aides in die cutting processes
  • Aggressive rubber adhesive bonds to a variety of surfaces, including low surface energy substrates

Maximum Service Temperature

155°F (68°C)

Minimum Service Temperature

50°F (10°C)

Peel Adhesion

125 oz/in (34.73 N/25mm)

Product Thickness (Total)

2.85 mils (0.072 mm)

Shear Adhesion

>24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa)

Tack

70 oz (1985 g)

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number 533HP
Product Name 533HP – Rubber/Heat Activated Double Coated Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Polyester
Adhesive Double- Sided; Hot Melt, Heat Bond, or Thermally Activated; Pressure Sensitive; Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Foil Discs - AF03750 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details