PolySil™ S4511 is a green polyester (PET) tape with controlled adhesion and good conformability. The controlled level of crosslinking assures a proper balance of adhesion to substrates and chemical and temperature resistance. The silicone adhesive is specifically designed for higher temperature applications.
Maximum Service Temperature
350°F (177°C)
Minimum Service Temperature
-60°F (-51°C)
Peel Adhesion
30 oz/in (8.33 N/25mm)
Product Thickness (Total)
2.00 mils (0.051 mm)
Shear Adhesion
168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa)
Tack
21 oz (624 g)
| Adhesive Applications | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | S4511 |
| Product Name | S4511 – Polysil Green High Temperature Silicone Adhesive Film Tape |
| Type | Adhesive Tape; Industrial Tape |
| Features | Abrasion / Scratch Resistant; Removable / Reusable |
| Color | Green |
| Backing | Polyester |