Adhesive Applications S580-2HT – Polysil Red Silicone Platers Tape S580-2HT

Description
S580-2HT is a red polyester (PET) crosslinked silicone adhesive tape, formulated for excellent adhesion to low surface energy materials, including siliconized release liners. The controlled level of crosslinking assures a proper balance of adhesion to substrates, shear strength, and clean removal with no residue. High tack for quick adhesion Clean removal / no adhesive residue Chemical and abrasion-resistant Excellent conformability Red color for user visibility Maximum Service Temperature 350°F (177°C) Minimum Service Temperature -60°F (-51°C) Peel Adhesion 36 oz/in (10.00 N/25mm) Product Thickness (Total) 2.50 mils (0.064 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 35 oz (992 g) Industry Aerospace, Appliances, Electronics
Description
S580-2HT is a red polyester (PET) crosslinked silicone adhesive tape, formulated for excellent adhesion to low surface energy materials, including siliconized release liners. The controlled level of crosslinking assures a proper balance of adhesion to substrates, shear strength, and clean removal with no residue. High tack for quick adhesion Clean removal / no adhesive residue Chemical and abrasion-resistant Excellent conformability Red color for user visibility Maximum Service Temperature 350°F (177°C) Minimum Service Temperature -60°F (-51°C) Peel Adhesion 36 oz/in (10.00 N/25mm) Product Thickness (Total) 2.50 mils (0.064 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 35 oz (992 g) Industry Aerospace, Appliances, Electronics

Suppliers

Company
Product
Description
Supplier Links
S580-2HT – Polysil Red Silicone Platers Tape - S580-2HT - Adhesive Applications
Easthampton, MA, United States
S580-2HT – Polysil Red Silicone Platers Tape
S580-2HT
S580-2HT – Polysil Red Silicone Platers Tape S580-2HT
S580-2HT is a red polyester (PET) crosslinked silicone adhesive tape, formulated for excellent adhesion to low surface energy materials, including siliconized release liners. The controlled level of crosslinking assures a proper balance of adhesion to substrates, shear strength, and clean removal with no residue. High tack for quick adhesion Clean removal / no adhesive residue Chemical and abrasion-resistant Excellent conformability Red color for user visibility Maximum Service Temperature 350°F (177°C) Minimum Service Temperature -60°F (-51°C) Peel Adhesion 36 oz/in (10.00 N/25mm) Product Thickness (Total) 2.50 mils (0.064 mm) Shear Adhesion 168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa) Tack 35 oz (992 g) Industry Aerospace, Appliances, Electronics

S580-2HT is a red polyester (PET) crosslinked silicone adhesive tape, formulated for excellent adhesion to low surface energy materials, including siliconized release liners. The controlled level of crosslinking assures a proper balance of adhesion to substrates, shear strength, and clean removal with no residue.

  • High tack for quick adhesion
  • Clean removal / no adhesive residue
  • Chemical and abrasion-resistant
  • Excellent conformability
  • Red color for user visibility

Maximum Service Temperature

350°F (177°C)

Minimum Service Temperature

-60°F (-51°C)

Peel Adhesion

36 oz/in (10.00 N/25mm)

Product Thickness (Total)

2.50 mils (0.064 mm)

Shear Adhesion

168 hrs @ 2.2 psi (168 hrs @ 15.2 kPa)

Tack

35 oz (992 g)

Industry

Aerospace, Appliances, Electronics

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number S580-2HT
Product Name S580-2HT – Polysil Red Silicone Platers Tape
Type Electronics, Printed Circuit Boards or Semiconductors; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Abrasion / Scratch Resistant; Removable / Reusable
Color Red
Backing Polyester
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 8325388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Packaging Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Anti-static / ESD Control; Dielectric / Insulating
Color Clear
View Details
PE Coated Cloth - 159 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Cloth Tape; Adhesive Tape; Industrial Tape
Backing Cloth / Fabric; Plastic / Polymer
Adhesive Polyethylene Coated Cloth
View Details
KD11 Crepe Paper Tape - KD11-2500 - Caplugs
Specs
Type Adhesive Tape
Backing Paper; Crepe
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details