Adhesive Applications S8512-2DPDL – Polysil Green Double Coated Silicone Adhesive Tape S8512-2DPDL

Description
PolySil™ S8512-2DPDL is a green, polyester (PET) film supported, double coated silicone adhesive tape. The product is designed for high-performance applications requiring chemical resistance and excellent bond strength. The silicone adhesive layers are protected by two fluorosilicone coated PET liners. Green color provides splice visibilty Good bond strength to silicone surfaces Clean removal without adhesive residue Chemical and temperature resistant Maximum Service Temperature 350°F (177°C) Minimum Service Temperature -60°F (-51°C) Peel Adhesion 40 oz/in (11.11 N/25mm) Product Thickness (Total) 5.00 mils (0.089 mm) Shear Adhesion >168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa) Tack 36 oz (1021 g)
Description
PolySil™ S8512-2DPDL is a green, polyester (PET) film supported, double coated silicone adhesive tape. The product is designed for high-performance applications requiring chemical resistance and excellent bond strength. The silicone adhesive layers are protected by two fluorosilicone coated PET liners. Green color provides splice visibilty Good bond strength to silicone surfaces Clean removal without adhesive residue Chemical and temperature resistant Maximum Service Temperature 350°F (177°C) Minimum Service Temperature -60°F (-51°C) Peel Adhesion 40 oz/in (11.11 N/25mm) Product Thickness (Total) 5.00 mils (0.089 mm) Shear Adhesion >168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa) Tack 36 oz (1021 g)

Suppliers

Company
Product
Description
Supplier Links
S8512-2DPDL – Polysil Green Double Coated Silicone Adhesive Tape - S8512-2DPDL - Adhesive Applications
Easthampton, MA, United States
S8512-2DPDL – Polysil Green Double Coated Silicone Adhesive Tape
S8512-2DPDL
S8512-2DPDL – Polysil Green Double Coated Silicone Adhesive Tape S8512-2DPDL
PolySil™ S8512-2DPDL is a green, polyester (PET) film supported, double coated silicone adhesive tape. The product is designed for high-performance applications requiring chemical resistance and excellent bond strength. The silicone adhesive layers are protected by two fluorosilicone coated PET liners. Green color provides splice visibilty Good bond strength to silicone surfaces Clean removal without adhesive residue Chemical and temperature resistant Maximum Service Temperature 350°F (177°C) Minimum Service Temperature -60°F (-51°C) Peel Adhesion 40 oz/in (11.11 N/25mm) Product Thickness (Total) 5.00 mils (0.089 mm) Shear Adhesion >168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa) Tack 36 oz (1021 g)

PolySil™ S8512-2DPDL is a green, polyester (PET) film supported, double coated silicone adhesive tape. The product is designed for high-performance applications requiring chemical resistance and excellent bond strength. The silicone adhesive layers are protected by two fluorosilicone coated PET liners.

  • Green color provides splice visibilty
  • Good bond strength to silicone surfaces
  • Clean removal without adhesive residue
  • Chemical and temperature resistant

Maximum Service Temperature

350°F (177°C)

Minimum Service Temperature

-60°F (-51°C)

Peel Adhesion

40 oz/in (11.11 N/25mm)

Product Thickness (Total)

5.00 mils (0.089 mm)

Shear Adhesion

>168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa)

Tack

36 oz (1021 g)

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number S8512-2DPDL
Product Name S8512-2DPDL – Polysil Green Double Coated Silicone Adhesive Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Removable / Reusable
Color Green
Backing Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Glue, Adhesives, Applicators - S1006-KIT-A - ODG (Origin Data Global)
Specs
Type Adhesive Tape; Epoxy, 2 Part
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Polyimide Discs - KP05000 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details