Adhesive Applications WW132E – 1/32″ White Polyethylene Double Coated Foam Tape WW132E

Description
WW132E is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose acrylic-based adhesive. The exposed side is coated with a slightly higher adhesive thickness for greater bond strength on rough surfaces. This product is supplied on a white kraft liner. Easily die cut Low application temperature Great chemical resistance Low compression set Good conformability, cushioning, & vibration damping Maximum Service Temperature 180°F (82°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 111 oz/in (30.84 N/25mm) Product Thickness (Total) 35.05 mils (0.890 mm) Shear Adhesion >168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa) Tack 36 oz (1021 g)
Description
WW132E is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose acrylic-based adhesive. The exposed side is coated with a slightly higher adhesive thickness for greater bond strength on rough surfaces. This product is supplied on a white kraft liner. Easily die cut Low application temperature Great chemical resistance Low compression set Good conformability, cushioning, & vibration damping Maximum Service Temperature 180°F (82°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 111 oz/in (30.84 N/25mm) Product Thickness (Total) 35.05 mils (0.890 mm) Shear Adhesion >168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa) Tack 36 oz (1021 g)

Suppliers

Company
Product
Description
Supplier Links
WW132E – 1/32″ White Polyethylene Double Coated Foam Tape - WW132E - Adhesive Applications
Easthampton, MA, United States
WW132E – 1/32″ White Polyethylene Double Coated Foam Tape
WW132E
WW132E – 1/32″ White Polyethylene Double Coated Foam Tape WW132E
WW132E is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose acrylic-based adhesive. The exposed side is coated with a slightly higher adhesive thickness for greater bond strength on rough surfaces. This product is supplied on a white kraft liner. Easily die cut Low application temperature Great chemical resistance Low compression set Good conformability, cushioning, & vibration damping Maximum Service Temperature 180°F (82°C) Minimum Service Temperature -40°F (-40°C) Peel Adhesion 111 oz/in (30.84 N/25mm) Product Thickness (Total) 35.05 mils (0.890 mm) Shear Adhesion >168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa) Tack 36 oz (1021 g)

WW132E is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose acrylic-based adhesive. The exposed side is coated with a slightly higher adhesive thickness for greater bond strength on rough surfaces. This product is supplied on a white kraft liner.

  • Easily die cut
  • Low application temperature
  • Great chemical resistance
  • Low compression set
  • Good conformability, cushioning, & vibration damping

Maximum Service Temperature

180°F (82°C)

Minimum Service Temperature

-40°F (-40°C)

Peel Adhesion

111 oz/in (30.84 N/25mm)

Product Thickness (Total)

35.05 mils (0.890 mm)

Shear Adhesion

>168 hrs @ 2.2 psi (>168 hrs @ 15.2 kPa)

Tack

36 oz (1021 g)

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number WW132E
Product Name WW132E – 1/32″ White Polyethylene Double Coated Foam Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color White
Backing Foam
Adhesive Double- Sided; Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Kwiky Dot™ Discs - KD00062 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details