Adhesive Applications 2232B – 1/32″ White Polyethene Double Coated Foam Tape 2232B

Description
2232B is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive with a 4 mil blue poly liner. Easily die cut High immediate bond Great chemical resistance Low compression set Good conformability, cushioning, and vibration damping Peel Adhesion 150 oz/in (41.67 N/25mm) Tack 64 oz (1814 g) Shear Adhesion 5000 hrs @ 2.2 psi (15.2 kPa) Minimum Service Temperature -20°F (-29°C) Maximum Service Temperature 160°F (71°C)
Description
2232B is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive with a 4 mil blue poly liner. Easily die cut High immediate bond Great chemical resistance Low compression set Good conformability, cushioning, and vibration damping Peel Adhesion 150 oz/in (41.67 N/25mm) Tack 64 oz (1814 g) Shear Adhesion 5000 hrs @ 2.2 psi (15.2 kPa) Minimum Service Temperature -20°F (-29°C) Maximum Service Temperature 160°F (71°C)

Suppliers

Company
Product
Description
Supplier Links
2232B – 1/32″ White Polyethene Double Coated Foam Tape - 2232B - Adhesive Applications
Easthampton, MA, United States
2232B – 1/32″ White Polyethene Double Coated Foam Tape
2232B
2232B – 1/32″ White Polyethene Double Coated Foam Tape 2232B
2232B is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive with a 4 mil blue poly liner. Easily die cut High immediate bond Great chemical resistance Low compression set Good conformability, cushioning, and vibration damping Peel Adhesion 150 oz/in (41.67 N/25mm) Tack 64 oz (1814 g) Shear Adhesion 5000 hrs @ 2.2 psi (15.2 kPa) Minimum Service Temperature -20°F (-29°C) Maximum Service Temperature 160°F (71°C)

2232B is a 1/32” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a high-performance rubber-based adhesive with a 4 mil blue poly liner.

  • Easily die cut
  • High immediate bond
  • Great chemical resistance
  • Low compression set
  • Good conformability, cushioning, and vibration damping

Peel Adhesion

150 oz/in (41.67 N/25mm)

Tack

64 oz (1814 g)

Shear Adhesion

5000 hrs @ 2.2 psi (15.2 kPa)

Minimum Service Temperature

-20°F (-29°C)

Maximum Service Temperature

160°F (71°C)

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number 2232B
Product Name 2232B – 1/32″ White Polyethene Double Coated Foam Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color White
Backing Foam
Unlock Full Specs
to access all available technical data

Similar Products

Powder Peel Blue Discs - PB03250 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details
Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details