Adhesive Applications WW062 – 1/16″ White Polyethylene Double Coated Foam Tape WW062

Description
WW062 is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose rubber-based adhesive with a white kraft liner. Easily die cut High immediate bond Great chemical resistance Low compression set Better conformability, cushioning, & vibration damping Maximum Service Temperature 155°F (68°C) Minimum Service Temperature 50°F (10°C) Peel Adhesion 80 oz/in (22.23 N/25mm) Product Thickness (Total) 66.10 mils (1.679 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 34 oz (964 g)
Description
WW062 is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose rubber-based adhesive with a white kraft liner. Easily die cut High immediate bond Great chemical resistance Low compression set Better conformability, cushioning, & vibration damping Maximum Service Temperature 155°F (68°C) Minimum Service Temperature 50°F (10°C) Peel Adhesion 80 oz/in (22.23 N/25mm) Product Thickness (Total) 66.10 mils (1.679 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 34 oz (964 g)

Suppliers

Company
Product
Description
Supplier Links
WW062 – 1/16″ White Polyethylene Double Coated Foam Tape - WW062 - Adhesive Applications
Easthampton, MA, United States
WW062 – 1/16″ White Polyethylene Double Coated Foam Tape
WW062
WW062 – 1/16″ White Polyethylene Double Coated Foam Tape WW062
WW062 is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose rubber-based adhesive with a white kraft liner. Easily die cut High immediate bond Great chemical resistance Low compression set Better conformability, cushioning, & vibration damping Maximum Service Temperature 155°F (68°C) Minimum Service Temperature 50°F (10°C) Peel Adhesion 80 oz/in (22.23 N/25mm) Product Thickness (Total) 66.10 mils (1.679 mm) Shear Adhesion >24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa) Tack 34 oz (964 g)

WW062 is a 1/16” thick white closed-cell, crosslinked polyethylene foam coated on both sides with a general-purpose rubber-based adhesive with a white kraft liner.

  • Easily die cut
  • High immediate bond
  • Great chemical resistance
  • Low compression set
  • Better conformability, cushioning, & vibration damping

Maximum Service Temperature

155°F (68°C)

Minimum Service Temperature

50°F (10°C)

Peel Adhesion

80 oz/in (22.23 N/25mm)

Product Thickness (Total)

66.10 mils (1.679 mm)

Shear Adhesion

>24 hrs @ 2.2 psi (>24 hrs @ 15.2 kPa)

Tack

34 oz (964 g)

Supplier's Site

Technical Specifications

  Adhesive Applications
Product Category Adhesive Tapes
Product Number WW062
Product Name WW062 – 1/16″ White Polyethylene Double Coated Foam Tape
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color White
Backing Foam
Adhesive Double- Sided; Rubber
Unlock Full Specs
to access all available technical data